EN
  • EN
  • DE

TPS65090ARVNT

Part No TPS65090ARVNT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description Frontend PMU With Switchmode Charger for 2-3 Cells In Series
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2 ~ 3
Current - Charging Constant - Programmable
Charge Current - Max 4A
Voltage Supply MAX 17V
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-VQFN Dual Rows, Exposed Pad
Manufacturer Package 100-VQFN-MR (9x9)
Win Source Part Number 1272986-TPS65090ARVNT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS65090A
Introduction Date May 16, 2018
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS65090ARVNT CAD Model

Description

TPS65090ARVNT Integrated Power Management IC by Texas Instruments

The TPS65090ARVNT is a highly integrated power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced component is specifically engineered to cater to the power requirements of multi-cell, Li-Ion battery-powered systems such as laptops, ultrabooks, and tablets.

At the heart of the TPS65090ARVNT is its ability to provide a comprehensive power management solution by integrating multiple functionalities. It features a 3-channel switch mode charger controller, 9-channel power muxes, a 4-channel load switch, and a 2-channel linear regulator. This integration significantly reduces system complexity, component count, and overall footprint on the PCB, making it an ideal choice for compact and portable electronic devices.

The device's switch mode charger controller supports a wide range of input voltages, making it versatile for various charging scenarios. Its ability to handle multiple battery cells ensures that it can adapt to the power needs of devices with higher energy demands. Additionally, the 9-channel power muxes offer flexible power distribution, enabling efficient management of power routing within the system.

With its 4-channel load switch, the TPS65090ARVNT allows for precise control and sequencing of the power states of different system components, which is crucial for optimizing power consumption and extending battery life. The inclusion of 2-channel linear regulators provides stable voltage outputs for critical system components that require a noise-free power supply.

Moreover, the TPS65090ARVNT is designed with protection features in mind. It includes over-voltage, under-voltage, over-current, and thermal protection circuits to safeguard the system against various electrical anomalies. This ensures reliable operation and longevity of the electronic device it powers.

In conclusion, the TPS65090ARVNT from Texas Instruments is a sophisticated power management solution that offers a high level of integration, efficiency, and protection. Its feature set and compact design make it a top choice for designers looking to optimize power management in their next-generation portable electronic devices.

You May Also Be Interested in

Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4316 $53.7264
10+ $11.0208 $110.2080
15+ $10.6764 $160.1460
20+ $10.3320 $206.6400
26+ $9.9876 $259.6776
34+ $8.9544 $304.4496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,902 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess