EN
  • EN
  • DE

MAX8555EUB+

Part No MAX8555EUB+
Manufacturer Maxim Integrated
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 10UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type N+1 ORing Controller
Transistor Polarity N-Channel
Internal Switch(s) No
Delay Time - OFF 100ns
Supply Current 2mA
Supply Voltage (V) 8V ~ 13.25V
Applications Redundant Power Supplies, Telecom Infrastructure
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Family Part Number MAX8555
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 706781-MAX8555EUB+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8555EUB+ CAD Model

Description

The Maxim Integrated MAX8555EUB+ is an advanced, high-performance current-mode synchronous step-down converter that is designed to deliver a continuous output current of up to 4A with excellent load and line regulation. This compact and efficient power management integrated circuit (IC) is ideal for a wide range of applications, from portable devices to networking equipment, where space is at a premium and power efficiency is crucial.

Key Features

  • High Efficiency: With its synchronous rectification and low quiescent current, the MAX8555EUB+ provides an energy-efficient solution, reducing power loss and improving battery life in portable applications.
  • Wide Input Voltage Range: The device operates from a 2.6V to 5.5V input voltage range, making it versatile for various systems that require a stable and reliable power supply.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to VIN, allowing for a high degree of flexibility to meet the needs of different circuit designs.
  • High-Frequency Operation: With a switching frequency of up to 2MHz, the MAX8555EUB+ allows for the use of small external components, reducing the overall solution footprint.
  • Thermal Protection: The IC includes over-temperature protection, safeguarding the device and the system from damage due to excessive heat.
  • Overcurrent Protection: Integrated overcurrent protection helps to prevent damage from output overloading or short-circuit conditions.
  • Compact Package: Housed in a space-saving, 10-pin µMAX package, the MAX8555EUB+ is designed for compact PCB layouts.

Applications

The MAX8555EUB+ is suitable for a variety of applications, including:

  • Portable and battery-powered devices
  • Point-of-load power supplies
  • Networking and telecommunication equipment
  • Notebook computers
  • PDAs and mobile phones

With its combination of high efficiency, flexible voltage options, and compact design, the Maxim Integrated MAX8555EUB+ is an excellent choice for designers seeking a reliable and power-conserving step-down converter.

You May Also Be Interested in

Maxim Integrated
IC OR CTRLR SRC SELECT 16SOIC
Need more? Email Us
Infineon Technologies
IC OR CTRLR N+1 20QFN
Need more? Email Us
Texas Instruments
AUTOSWITCHING POWER MUX | IC OR CTRLR SRC SELECT 8TSSOP
Lowest to $0.7461
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Renesas Electronics America
IC OR CTRLR N+1 8MSOP
Lowest to $3.2236
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $6.1640
Renesas Electronics America
Automatic Battery Back-Up Switch | IC OR CTRLR SRC SELECT 8SOIC
Lowest to $17.5940
Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $8.1759
Texas Instruments
IC OR CTRLR SRC SELECT 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3820 $58.7640
5+ $24.1083 $120.5415
8+ $23.3553 $186.8424
11+ $22.6010 $248.6110
14+ $21.8480 $305.8720
18+ $19.5876 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess