EN
  • EN
  • DE

271KD10

Part No 271KD10
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV / 270 V 3.5 kA Varistor 1 Circuit Through Hole Disc 10mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 10D
Package Bulk
Product Status Active
Maximum AC Volts 175 V
Maximum DC Volts 225 V
Varistor Voltage (Min) 243 V
Varistor Voltage (Typ) 270 V
Varistor Voltage (Max) 297 V
Current - Surge 3.5 kA
Energy 37J
Number of Circuits 1
Capacitance @ Frequency 370 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 10mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1360988-271KD10
Ultra Librarian 3D Model Ultra Librarian 271KD10 CAD Model

Description

The 1360988-271KD10 is a circuit protection component from YAGEO's 10D series. It is a varistor, also known as a metal oxide varistor (MOV), used to protect electronic circuits from transient voltage surges.

  • Series: 10D
  • Temperature Range: -40°C to 105°C
  • Capacitance: 370 pF @ 1 kHz
  • Varistor Voltage: 243 V to 297 V
  • Surge Current: 3.5 kA
  • Energy Rating: 37J
  • Package Type: Disc 10mm
  • Mounting Type: Through-Hole

You May Also Be Interested in

Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746
Bourns Inc.
Zinc Oxide Varistor
Lowest to $0.0985
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965
Bourns Inc.
VARISTOR 120V 1.2KA DISC 7MM
Lowest to $0.0474
Bourns Inc.
Lowest to $0.0277
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
715+ $0.0703 $50.2645
1,735+ $0.0577 $100.1095
2,685+ $0.0559 $150.0915
3,700+ $0.0541 $200.1700
4,785+ $0.0523 $250.2555
6,400+ $0.0469 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,840 pieces
MOQ: 715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess