EN
  • EN
  • DE

MAX8967EWV

Part No MAX8967EWV
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707167-MAX8967EWV
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8967EWV CAD Model

Description

Maxim Integrated's MAX8967EWV Power Management IC

The MAX8967EWV from Maxim Integrated is a highly integrated power-management solution designed to deliver exceptional performance and efficiency for a variety of applications. This compact, versatile IC is ideal for space-constrained portable devices such as smartphones, tablets, and other handheld electronics where power efficiency and battery life are critical considerations.

Key Features:

  • Multiple Output Channels: The MAX8967EWV features multiple output channels, including step-down converters and LDO regulators, which allow it to power several subsystems simultaneously, each with its own specific voltage requirements.
  • High Efficiency: The IC incorporates high-efficiency, switching regulators that minimize power loss during conversion, thereby extending battery life and reducing heat generation.
  • Flexible Power Sequencing: It offers flexible power sequencing options that can be programmed to meet the specific power-up and power-down requirements of the device, ensuring smooth operation and protection for sensitive components.
  • Integrated Protection Features: The MAX8967EWV includes a suite of protection features such as over-voltage protection, under-voltage lockout, thermal shutdown, and current limit, which safeguard the IC and the device it powers from various electrical faults.

Technical Specifications:

  • Input Voltage Range: 2.5V to 5.5V
  • Highly Efficient Step-Down Converters
  • Programmable Output Voltage Settings
  • Low Quiescent Current
  • Small WLP (Wafer-Level Package)

The MAX8967EWV is designed with the latest power management technologies, ensuring that devices not only operate efficiently but also maintain a slim profile due to the IC's small footprint. Maxim Integrated's commitment to quality means that this power management IC is built to meet the highest standards, providing reliable performance across its operational lifespan.

For designers and engineers looking for a power management solution that balances power efficiency with space-saving design, the MAX8967EWV stands out as a smart choice. Its advanced features and integrated design simplify the development of power systems for portable electronics, enabling innovative products that push the boundaries of battery life and functionality.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6773 $58.9006
53+ $2.1968 $116.4304
82+ $2.1287 $174.5534
113+ $2.0594 $232.7122
146+ $1.9912 $290.7152
195+ $1.7856 $348.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess