EN
  • EN
  • DE

CD54HCT574BF3A

Part No CD54HCT574BF3A
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021467-CD54HCT574BF3A
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD54HCT574BF3A CAD Model

Description

Product Overview: CD54HCT574BF3A from Texas Instruments

The CD54HCT574BF3A is a high-performance, CMOS logic octal edge-triggered flip-flop with 3-state outputs brought to you by Texas Instruments. Designed for the demanding needs of the modern electronics industry, this integrated circuit ensures robust performance and high reliability for a broad range of applications.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with 3-State Outputs
  • IC Family: HCT Series
  • Output Type: 3-State
  • Propagation Delay Time: Fast speed ensures efficient signal processing.
  • Operating Temperature: -55°C to 125°C, suitable for industrial environments.
  • Package / Case: Ceramic Flat-20
  • Mounting Type: Through Hole
  • Supply Voltage Range: 4.5V to 5.5V, compatible with TTL power levels.
  • Logic Case Style: DIP

Performance and Quality

The CD54HCT574BF3A is crafted to meet the stringent quality standards of Texas Instruments. With its high noise immunity and low power consumption, it excels in performance for a wide array of digital applications. The flip-flop's edge-triggered design ensures precise timing, capturing data on either the rising or falling edge of the clock signal, which is essential for synchronous data transfer and system design.

Applications

This versatile component is well-suited for use in:

  • Buffer/Storage Registers
  • Shift Registers
  • Data Storage
  • Communications Infrastructure
  • Industrial Control Systems
  • Computer Systems

Reliability and Support

Backed by Texas Instruments' commitment to quality, the CD54HCT574BF3A offers the reliability that designers need to build systems with confidence. TI provides comprehensive technical support, including detailed datasheets, application notes, and design resources, to facilitate the integration of this flip-flop into your projects.

Environmental Compliance

The CD54HCT574BF3A is manufactured with the environment in mind. It complies with RoHS directives, ensuring that the use of certain hazardous substances is restricted in its production.

Whether you're designing for industrial, commercial, or advanced computing applications, the CD54HCT574BF3A from Texas Instruments is an excellent choice for reliable and efficient digital logic operations.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess