EN
  • EN
  • DE

MAX9040BEUK

Part No MAX9040BEUK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707214-MAX9040BEUK
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9040BEUK CAD Model

Description

The MAX9040BEUK is a precision, low-power, single voltage comparator produced by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is designed for a wide array of applications, including battery-powered systems, threshold detectors, and portable devices due to its low-power consumption and compact SOT23 package.

Boasting a wide supply voltage range from 2.5V to 5.5V, the MAX9040BEUK is versatile and can be integrated into systems with varying power requirements. This makes it an ideal choice for both 3V and 5V systems. The comparator features a typical supply current of just 4µA, making it an energy-efficient solution for prolonging battery life in portable applications.

The MAX9040BEUK offers a tight 1.5% max threshold accuracy over the full temperature range, ensuring reliable performance in critical applications where precision is paramount. It has a fast propagation delay of only 500ns, facilitating quick response times in systems that require high-speed operations.

Maxim Integrated has designed the MAX9040BEUK with an internal hysteresis of 2mV, which improves noise immunity and ensures stable operation even in the presence of input noise. This feature is particularly useful in noisy environments or when dealing with erratic signals.

The device comes in a small 5-pin SOT23 package, which is highly beneficial for space-constrained applications. Its small form factor enables designers to save valuable board space while maintaining performance. Additionally, the MAX9040BEUK is specified for the extended industrial temperature range (-40°C to +85°C), offering reliable operation under a broad range of temperature conditions.

In conclusion, the MAX9040BEUK from Maxim Integrated is a high-quality, low-power voltage comparator that offers precision, speed, and energy efficiency in a tiny package. It is an excellent choice for designers looking to enhance the performance of their electronic systems while minimizing power consumption and space requirements.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7186

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0989 $58.8791
46+ $2.5433 $116.9918
71+ $2.4636 $174.9156
97+ $2.3839 $231.2383
126+ $2.3042 $290.3292
168+ $2.0663 $347.1384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess