EN
  • EN
  • DE

S-812C50AUA-C3ET2U

Part No S-812C50AUA-C3ET2U
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 75MA SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Number of Regulators 1
Output Current 75mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 1093964-S-812C50AUA-C3ET2U
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-812C50AUA-C3ET2U CAD Model

Description

The S-812C50AUA-C3ET2U is a positive voltage regulator manufactured by SII Semiconductor Corporation. This regulator is designed to provide a stable and consistent 5.0V output voltage, making it suitable for a wide range of applications requiring a regulated power supply.

Applications

  • Battery-powered devices: Used to maintain a stable voltage supply even as the battery discharges.
  • Microcontroller power supplies: Provides a clean and stable voltage for sensitive microcontroller circuits.
  • Sensor circuits: Ensures accurate sensor readings by providing a consistent voltage reference.
  • Wireless communication devices: Powers RF transceivers and other communication ICs.
  • Portable electronic devices: Used in smartphones, tablets, and other portable devices to regulate power.

Features

  • Output Voltage: Fixed 5.0V output voltage.
  • High Output Voltage Accuracy: Ensures a precise output voltage, typically within ±2%.
  • Low Dropout Voltage: Operates efficiently even with a small difference between input and output voltage.
  • Low Current Consumption: Minimizes power losses, extending battery life in portable devices.
  • Overcurrent Protection: Protects the regulator and the connected circuitry from damage due to excessive current draw.
  • Small Package: Available in a compact SOT-89 package, suitable for space-constrained applications.

Benefits

  • Stable Power Supply: Provides a consistent and reliable 5.0V output, ensuring stable operation of connected devices.
  • Extended Battery Life: Low current consumption maximizes the operating time of battery-powered applications.
  • Circuit Protection: Overcurrent protection safeguards against damage due to short circuits or excessive loads.
  • Compact Design: The small package size allows for easy integration into miniaturized electronic devices.
  • Simplified Design: Fixed output voltage simplifies power supply design and reduces the need for external components.

Additional Details

The S-812C50AUA-C3ET2U also includes built-in protection features such as overcurrent protection and thermal shutdown. These features protect the regulator and the connected circuitry from damage due to abnormal operating conditions. The device is designed to operate over a wide temperature range, making it suitable for use in various environments. The SOT-89 package provides good thermal performance, allowing the regulator to dissipate heat efficiently.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3780

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1682 $50.4600
725+ $0.1381 $100.1225
1,125+ $0.1337 $150.4125
1,550+ $0.1294 $200.5700
2,000+ $0.1251 $250.2000
2,675+ $0.1122 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,000 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess