EN
  • EN
  • DE

MAX8510ETA25+

Part No MAX8510ETA25+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC POWER MANAGEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 2.5V
Output Current 120mA
Current - Quiescent (Iq) 500μA
Maximum Supply Current 90μA
PSRR 78dB ~ 54dB (1kHz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN-EP (2x2)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 706720-MAX8510ETA25+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8510ETA25+ CAD Model

Description

Maxim Integrated MAX8510ETA25+ Low-Dropout Linear Regulator

The MAX8510ETA25+ from Maxim Integrated is a high-performance, low-dropout (LDO) linear regulator designed to deliver a continuous output current of up to 120mA. This compact and efficient component is ideal for space-constrained applications that require a stable and clean power supply. Operating from a wide input voltage range of 2.5V to 6V, the MAX8510ETA25+ is capable of providing a fixed output voltage of 2.5V, making it suitable for powering sensitive analog and digital circuits.

One of the key features of the MAX8510ETA25+ is its low dropout voltage, which ensures minimal power loss even when the input voltage is close to the output voltage. This characteristic is particularly beneficial for battery-powered devices, as it helps to extend battery life by maximizing the usable range of the battery's voltage. Additionally, the device boasts an impressive low quiescent current of just 20µA (typical), further contributing to its energy-saving capabilities.

The MAX8510ETA25+ is equipped with several protective features to ensure reliable operation under various conditions. These include thermal overload protection, which safeguards the device against excessive temperatures, and short-circuit protection, which prevents damage from output overcurrent scenarios. Furthermore, the regulator has a fast transient response, which helps maintain a stable output voltage despite rapid changes in load or input voltage.

Encased in a tiny 8-pin TDFN (3mm x 3mm) package, the MAX8510ETA25+ is designed for easy integration into compact circuit designs. Its small footprint makes it an excellent choice for portable electronics, such as mobile phones, PDAs, and portable media players, as well as other applications like wireless peripherals, handheld instruments, and medical devices.

Overall, the MAX8510ETA25+ LDO linear regulator from Maxim Integrated is a reliable and efficient solution for designers looking to improve power management in their systems. With its low dropout performance, energy efficiency, and protective features, it stands out as a versatile component for a wide range of electronic devices.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess