EN
  • EN
  • DE

MIC5232-2.5YD5-TR

Part No MIC5232-2.5YD5-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 10MA TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.3V @ 10mA
Output Current 10mA
Operating Supply Current 3μA
PSRR 55dB to 35dB (10Hz to 1kHz)
Control Features Enable
Protection Features Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1076817-MIC5232-2.5YD5-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5232-2.5YD5-TR CAD Model

Description

Product Overview: MIC5232-2.5YD5-TR by Microchip Technology

The MIC5232-2.5YD5-TR is a robust, high-performance low-dropout voltage regulator (LDO) designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This LDO comes in a compact SOT-23-5 package and is specifically engineered to deliver a fixed output voltage of 2.5V, making it an ideal power management solution for a wide range of electronic applications.

Key Features

  • Output Voltage: Provides a precise 2.5V output, suitable for powering sensitive electronic circuits.
  • High Accuracy: Features tight load and line regulation to maintain stable output despite variations in input voltage and load.
  • Low Dropout: Capable of maintaining output regulation with a minimal difference between the input and output voltages, enhancing efficiency in low-voltage operations.
  • Current Limiting: Integrated with current limiting functionality to protect the device from overcurrent conditions.
  • Thermal Shutdown: Equipped with thermal shutdown capability to prevent overheating and potential damage to the device.
  • Package: Supplied in a small SOT-23-5 package, optimizing board space in compact designs.

Applications

The MIC5232-2.5YD5-TR is suitable for various applications that require reliable voltage regulation, including but not limited to:

  • Battery-powered devices
  • Portable electronics
  • Microprocessor/microcontroller power supplies
  • Reference voltage sources
  • Peripheral power supplies

Quality and Reliability

As a Microchip Technology product, the MIC5232-2.5YD5-TR is manufactured to high standards of quality and reliability. It is designed to meet the stringent requirements of industrial and consumer electronic devices, ensuring long-term performance and stability.

Ordering Information

The MIC5232-2.5YD5-TR is available in tape and reel packaging, facilitating automated assembly processes and making it suitable for high-volume production. For detailed ordering and product information, please refer to the official Microchip Technology website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1719
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0934 $54.6700
115+ $0.8972 $103.1780
175+ $0.8691 $152.0925
240+ $0.8411 $201.8640
310+ $0.8131 $252.0610
415+ $0.7290 $302.5350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess