EN
  • EN
  • DE

LP38693QSD-5.0/NOPB

Part No LP38693QSD-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.45V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 55μA
Maximum Supply Current 100μA
PSRR 55dB (120Hz)
Control Features Enable
Protection Features Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (3x3)
Family Part Number LP38693
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203413-LP38693QSD-5.0/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP38693QSD-5.0/NOPB CAD Model

Description

Product Overview: LP38693QSD-5.0/NOPB

The LP38693QSD-5.0/NOPB is a high-quality, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a well-regulated 5.0V output from a wide range of input voltages. This component is ideal for a variety of applications that require a stable and efficient power supply, including consumer electronics, automotive, and industrial systems.

Key Features

  • Output Voltage: Precisely regulated 5.0V output, making it suitable for powering 5V logic and microcontroller-based systems.
  • High Efficiency: Low dropout voltage minimizes power loss and improves overall system efficiency, especially beneficial in battery-powered applications.
  • Output Current: Capable of delivering up to 1A of continuous output current, providing ample power for a wide range of devices.
  • Stability: Stable with low-ESR ceramic capacitors, ensuring reliable performance and simplifying the design process.
  • Thermal Performance: Excellent thermal performance and over-temperature protection safeguard the device and connected components from excessive heat.
  • Package: Available in a space-saving WSON package, ideal for compact and space-constrained applications.
  • Quality: Manufactured by Texas Instruments, a leader in semiconductor solutions, ensuring high-quality and reliability.
  • Green Product: The NOPB designation indicates that the product is lead-free and RoHS compliant, making it an environmentally friendly choice.

Applications

The LP38693QSD-5.0/NOPB's stable output and low power dissipation make it an excellent choice for a variety of applications, including:

  • Portable and battery-powered devices
  • Automotive electronics
  • Embedded systems
  • Microcontroller power supplies
  • Consumer electronics
  • Telecommunication infrastructure

Conclusion

With its robust feature set and reliable performance, the LP38693QSD-5.0/NOPB from Texas Instruments stands out as a versatile LDO voltage regulator suitable for a broad array of applications. Its ability to maintain a consistent 5.0V output in various conditions, coupled with its environmental compliance and compact form factor, make it a smart choice for designers and engineers seeking a dependable power management solution.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9777 $50.6209
41+ $2.4432 $100.1712
64+ $2.3669 $151.4816
88+ $2.2905 $201.5640
113+ $2.2142 $250.2046
152+ $1.9851 $301.7352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess