EN
  • EN
  • DE

MAX845ESA-T

Part No MAX845ESA-T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC DRVR XFRMR CMOS PCMCIA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Transformer Driver PMIC 8-SOIC
Manufacturer Maxim Integrated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MAX845
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925681-MAX845ESA-T
Ultra Librarian 3D Model Ultra Librarian MAX845ESA-T CAD Model

Description

Product Overview: MAX845ESA-T from Maxim Integrated

The MAX845ESA-T is a monolithic, CMOS charge-pump voltage inverter from Maxim Integrated, designed to deliver a high-efficiency power solution for applications that require a negative voltage rail. This compact, easy-to-use component is an ideal choice for designers looking to generate a negative voltage from a positive voltage input in a space-constrained environment.

Key Features:

  • High Power Efficiency: The MAX845ESA-T operates with a high power efficiency, making it suitable for battery-powered devices where power conservation is critical.
  • Low Voltage Operation: With an ability to operate down to 1.25V, this inverter is perfect for low-voltage applications.
  • Minimal External Components: This device requires only two external capacitors to create the negative voltage, simplifying design and reducing board space.
  • High Output Current: It can deliver up to 25mA of output current, making it suitable for a variety of applications.
  • Low Quiescent Current: The MAX845ESA-T features a low quiescent current, further enhancing its suitability for portable applications.

Applications:

The versatility of the MAX845ESA-T allows it to be used in a wide range of applications, including but not limited to:

  • Portable devices
  • Operational amplifier power supplies
  • Data acquisition systems
  • Handheld instrumentation
  • Medical devices
  • Smart cards

Product Specifications:

The MAX845ESA-T comes in a compact 8-pin SOIC package, which is easy to integrate into a variety of circuit designs. It has a wide input voltage range from 1.25V to 5.5V, allowing it to be used with most standard logic levels. Furthermore, its fixed oscillator frequency at 12kHz minimizes noise in sensitive applications.

Quality and Reliability:

Maxim Integrated is known for its commitment to quality and reliability, and the MAX845ESA-T is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring a reliable performance over its entire operating temperature range of -40°C to +85°C.

In summary, the MAX845ESA-T from Maxim Integrated is a versatile, efficient, and reliable solution for generating a negative voltage rail in space-constrained applications. Its ease of use and low component count make it an excellent choice for designers looking to streamline their power supply design.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,680 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess