EN
  • EN
  • DE

MAX8213ACSE+T

Part No MAX8213ACSE+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MONITOR VOLT MPU 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 5
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 5 Adjustable Threshold Voltages
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 102950-MAX8213ACSE+T
Ultra Librarian 3D Model Ultra Librarian MAX8213ACSE+T CAD Model

Description

Maxim Integrated MAX8213ACSE+T Voltage Monitor

The MAX8213ACSE+T from Maxim Integrated is a high-quality voltage monitor designed to ensure the reliability and stability of electronic systems. This precision voltage monitor is ideal for applications requiring accurate monitoring of power supplies, with a primary focus on detecting overvoltage and undervoltage conditions to prevent damage to sensitive electronic components.

Encased in a robust 16-pin SOIC package, the MAX8213ACSE+T is engineered to operate over a wide temperature range, making it suitable for various industrial, automotive, and consumer applications. Its compact design allows for easy integration into space-constrained designs without compromising performance.

The device features four independent voltage monitor inputs, providing the flexibility to track multiple voltage thresholds simultaneously. Each input is associated with a dedicated comparator that triggers an output signal when the monitored voltage crosses the pre-set threshold. This functionality is critical for systems that require immediate response to power supply anomalies, such as embedded systems, data centers, and communication equipment.

One of the key benefits of the MAX8213ACSE+T is its low power consumption, which is essential for battery-powered devices and energy-efficient systems. The voltage monitor also boasts a fast response time, ensuring timely intervention in the event of voltage fluctuations. Additionally, the monitor's built-in hysteresis feature helps to prevent false triggering due to noise or transient voltage spikes, enhancing the overall reliability of the monitoring process.

Designed with ease of use in mind, the MAX8213ACSE+T requires minimal external components for operation. Its simple interface allows for straightforward integration with microcontrollers or other control logic, enabling designers to quickly implement robust voltage monitoring solutions.

In summary, the Maxim Integrated MAX8213ACSE+T is a versatile and reliable voltage monitor that offers precise voltage threshold detection, low power consumption, and a fast response time. Its multiple input channels and robust design make it an excellent choice for safeguarding electronic systems across a broad range of applications.

You May Also Be Interested in

ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0609 $51.1827
8+ $13.9987 $111.9896
12+ $13.5612 $162.7344
16+ $13.1238 $209.9808
20+ $12.6863 $253.7260
27+ $11.3739 $307.0953
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 676 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess