EN
  • EN
  • DE

MAX815NEBA

Part No MAX815NEBA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706666-MAX815NEBA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX815NEBA CAD Model

Description

The MAX815NEBA from Maxim Integrated is a highly reliable and efficient supervisory circuit, designed to monitor power supplies in microprocessor and digital systems. It provides a significant level of protection by ensuring that the system's voltage levels remain within acceptable thresholds, thereby safeguarding the system from potential damage due to voltage fluctuations.

With a focus on precision, the MAX815NEBA supervisory circuit offers a 4.65V threshold voltage, which is critical for ensuring stable operation of 5V-powered systems. The device is capable of providing a reset signal to the host processor when the monitored power supply voltage drops below the predefined threshold, thus allowing the system to reset and reinitialize in a controlled manner.

The MAX815NEBA features an active-low reset output, which remains asserted for a minimum of 140ms after the supply voltage exceeds the reset threshold level. This reset delay ensures that the system has adequate time to stabilize before resuming operation, which is crucial for preventing system errors and data corruption.

The device is designed to consume minimal power, with a typical supply current of only 17µA, making it an excellent choice for power-sensitive applications. Its low power consumption contributes to the overall energy efficiency of the systems in which it is used.

Packaged in an 8-pin µMAX package, the MAX815NEBA is compact and suitable for use in space-constrained applications. Its small size, combined with its high level of integration, makes it an ideal solution for a wide range of applications, including portable devices, computers, controllers, and intelligent instruments.

Maxim Integrated's commitment to quality ensures that the MAX815NEBA supervisory circuit is a dependable component for maintaining system integrity. Its ability to provide essential monitoring and protection functions makes it a valuable addition to any system requiring precise voltage supervision.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $6.5870

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6516 $64.9548
7+ $17.7662 $124.3634
11+ $17.2107 $189.3177
14+ $16.6551 $233.1714
18+ $16.1007 $289.8126
25+ $14.4352 $360.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess