EN
  • EN
  • DE

MAX7843EEE

Part No MAX7843EEE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706525-MAX7843EEE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7843EEE CAD Model

Description

The MAX7843EEE from Maxim Integrated is a precision, low-power, and high-performance analog-to-digital converter (ADC) designed to provide reliable digital representations of analog signals in a variety of applications. This component is part of Maxim's extensive range of integrated circuits designed for accurate data acquisition and signal processing.

Key Features

  • Resolution: The MAX7843EEE boasts a high-resolution 12-bit ADC, ensuring fine detail in the analog signal conversion process, which is vital for applications requiring precise data analysis.
  • Channels: It features multiple analog input channels, providing flexibility in handling several signals simultaneously, which is beneficial for multi-sensor systems.
  • Sampling Rate: With a high sampling rate, this ADC can process a large number of samples per second, making it suitable for high-speed signal processing tasks.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX7843EEE operates with minimal power draw, helping to extend battery life in portable devices.
  • Interface: It includes a user-friendly digital interface that facilitates easy communication with microcontrollers and other digital systems, ensuring seamless integration into a wide range of electronic designs.
  • Package: The device is available in a compact QSOP (Quarter Size Outline Package), which is ideal for space-constrained applications while still providing excellent thermal performance.

Applications

The MAX7843EEE is versatile and can be employed in various sectors, including industrial control systems, medical instrumentation, data acquisition systems, and any application where accurate analog-to-digital conversion is paramount. Its robust design ensures reliable performance in the most demanding environments.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX7843EEE is no exception. It is built to meet high standards of reliability and performance, ensuring that it remains consistent over its operational lifespan. This ADC is a testament to Maxim's dedication to providing top-tier components for the electronics industry.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4738 $65.8952
9+ $13.5170 $121.6530
14+ $13.0942 $183.3188
19+ $12.6727 $240.7813
24+ $12.2499 $293.9976
32+ $10.9829 $351.4528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess