EN
  • EN
  • DE

CDCE62005RG

Part No CDCE62005RG
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case QFN
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 718070-CDCE62005RG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDCE62005RG CAD Model

Description

The CDCE62005RG is a highly versatile, low jitter frequency synthesizer that provides a multi-output clock distribution solution, engineered to meet the stringent requirements of today's high-speed communication systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is designed to synthesize high-quality, low-jitter clock signals that can enhance the performance and reliability of telecommunications, networking, and data processing equipment.

Key Features

  • Integrated PLL (Phase-Locked Loop): The CDCE62005RG features an advanced PLL circuit that ensures stable and precise clock frequency synthesis, which is crucial for maintaining data integrity in digital communication.
  • Multiple Outputs: With five configurable outputs, this device can generate multiple frequencies simultaneously, making it an ideal solution for systems that require a variety of clock signals.
  • Low Jitter Performance: It boasts an exceptionally low jitter specification, which minimizes signal distortion and timing errors, thus ensuring reliable high-speed data transfers.
  • Flexible Input Frequency Range: The device supports a wide range of input frequencies, providing designers with the flexibility to use it in different applications and with various reference clock sources.
  • Programmable: Users can program the CDCE62005RG through an I2C or SPI interface, allowing for easy customization and on-the-fly adjustments to meet specific system requirements.
  • Power Supply Range: It operates over a broad power supply range, accommodating different system power architectures.
  • Temperature Range: The device is designed to work reliably across an extensive industrial temperature range, making it suitable for deployment in harsh environments.

Applications

The CDCE62005RG is an ideal clock solution for a variety of applications, including:

  • Wireless infrastructure (base stations, backhaul, networking)
  • Data communications (switches, routers)
  • Test and measurement equipment
  • High-performance computing and data servers
  • Storage area networks

With its advanced features and Texas Instruments' commitment to quality, the CDCE62005RG stands out as a robust and reliable component for any system requiring precise and stable clock generation and distribution.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.8958 $124.8958
2+ $120.7326 $241.4652
3+ $108.2430 $324.7290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess