EN
  • EN
  • DE
  • IT

MAX7624CSE+

Part No MAX7624CSE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT A-OUT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Resolution 8
Number of D/A Converters 1
Settling Time 350μs
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Supply Voltage , Analog 10.8V ~ 15.75V
Supply Voltage , Digital 10.8V ~ 15.75V
INL/DNL (LSB) ±0.5 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Mounting Style SMD
Family Part Number MAX7624
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 706442-MAX7624CSE+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7624CSE+ CAD Model

Description

Maxim Integrated MAX7624CSE+ Overview

The MAX7624CSE+ is a high-performance, precision voltage regulator designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is part of the MAX7624 series, known for its reliability and efficiency in various electronic applications. The MAX7624CSE+ comes in a compact, surface-mount SOIC-16 package, making it suitable for space-constrained applications.

Key Features

  • High Output Accuracy: The MAX7624CSE+ provides an impressive output voltage accuracy, ensuring stable and precise voltage regulation for sensitive electronic circuits.
  • Low Dropout Voltage: This regulator operates with a very low dropout voltage, which enhances its efficiency and allows it to function effectively even with minimal input-to-output voltage differentials.
  • Adjustable Output: Users can adjust the output voltage to meet specific requirements, providing flexibility across different applications.
  • Thermal Protection: The device includes built-in thermal protection features that prevent damage from overheating, improving the longevity and reliability of both the regulator and the overall system.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, making it suitable for industrial environments and applications with varying temperature conditions.

Applications

The MAX7624CSE+ is versatile and can be used in a multitude of applications, including:

  • Power supply modules
  • Data acquisition systems
  • Industrial control systems
  • Automotive electronics
  • Telecommunication equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX7624CSE+ is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected of Maxim products. The device's robust design and protective features contribute to its reliability in demanding applications and harsh environments.

In summary, the MAX7624CSE+ from Maxim Integrated is a top-tier voltage regulator that offers precision, flexibility, and durability, making it an excellent choice for engineers and designers looking to enhance the performance and stability of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Analog Devices Inc.
IC DAC 14BIT V-OUT 16TSSOP / 14 Bit Digital to Analog Converter 8 16-TSSOP
Lowest to $70.3760
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $5.5363
Texas Instruments
IC DAC 16BIT A-OUT 38TSSOP / 16 Bit Digital to Analog Converter 2 38-TSSOP
Lowest to $27.5005
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess