EN
  • EN
  • DE
  • IT

BZX84C4V3Q-7

Part No BZX84C4V3Q-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819968-BZX84C4V3Q-7
Ultra Librarian 3D Model Ultra Librarian BZX84C4V3Q-7 CAD Model

Description

Product Overview: BZX84C4V3Q-7 from Diodes Incorporated

The BZX84C4V3Q-7 is a high-performance voltage regulator Zener diode from the reputable semiconductor manufacturer, Diodes Incorporated. This surface-mount device is designed to provide a precise voltage reference and is commonly used in a variety of electronic applications requiring voltage regulation and protection. It is part of the BZX84 series, which is known for its reliability and efficiency in circuit operation.

Key Features

  • Nominal Zener Voltage: The BZX84C4V3Q-7 has a nominal Zener voltage of 4.3V, making it suitable for applications that require a regulated voltage around this value.
  • Power Dissipation: With a power dissipation of 350mW, this Zener diode can handle a moderate amount of power, ensuring stable operation under various conditions.
  • Package: The device comes in an SOT-23 package, which is a compact, surface-mount package that allows for efficient use of PCB space.
  • High Stability: The diode offers excellent stability and a low tolerance level for the Zener voltage, providing consistent performance.
  • Operating Temperature Range: It can operate over a wide temperature range from -55°C to +150°C, suitable for industrial and automotive environments.

Applications

  • Power Management
  • Voltage Regulation
  • Overvoltage Protection
  • Reference Voltage
  • Surge Suppression

The BZX84C4V3Q-7 is a versatile component that can be used in various electronic circuits to provide voltage regulation and protection. Its robust design ensures that it can withstand transient voltage spikes and maintain a stable output, making it an excellent choice for sensitive electronic applications.

Whether you are designing consumer electronics, automotive systems, or industrial equipment, the BZX84C4V3Q-7 Zener diode from Diodes Incorporated is an excellent choice for maintaining voltage stability and protecting your circuitry from voltage-related stress.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet provided by Diodes Incorporated. This will ensure proper integration of the BZX84C4V3Q-7 into their projects.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1582 $57.7430
895+ $0.1294 $115.8130
1,380+ $0.1259 $173.7420
1,905+ $0.1213 $231.0765
2,455+ $0.1178 $289.1990
3,300+ $0.1051 $346.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess