EN
  • EN
  • DE

MAX7480EPA+

Part No MAX7480EPA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Active Filter Single SW-CAP Low Pass 8th Order 2kHz 8-Pin PDIP N / IC FILTER LOWPASS 8TH 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 2kHz
Number of Filters 1
Filter Order 8th
Operating Supply Voltage 4.5 V ~ 5.5 V
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 787001-MAX7480EPA+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX7480
Introduction Date January 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX7480EPA+ CAD Model

Description

Maxim Integrated MAX7480EPA+ Overview

The MAX7480EPA+ from Maxim Integrated is a high-performance, 8th-order, lowpass, elliptic, switched-capacitor filter that significantly simplifies the design of signal processing and communications systems. This integrated circuit is designed to operate with a single +5V power supply, making it an excellent choice for applications requiring precise filtering with minimal external components and a compact footprint.

Key Features

  • Filter Type: The device features an 8th-order lowpass elliptic filter that provides a sharp cutoff frequency characteristic. This makes it ideal for applications where the rejection of unwanted frequencies is critical.
  • Programmable Corner Frequency: The MAX7480EPA+ allows for an easy adjustment of the corner frequency from 1Hz to 10kHz, making it versatile for a wide range of applications.
  • Low Noise and Distortion: The design of this filter ensures low noise and low total harmonic distortion (THD), which is essential for high-fidelity audio applications and precision instrumentation.
  • Clock-Tunable: The filter's frequency response can be tuned by an external clock, or it can be set internally by an onboard oscillator, providing flexibility in the design.
  • Single-Supply Operation: Operating from a single +5V supply, it simplifies power management within the system.
  • Compact Package: The MAX7480EPA+ comes in an 8-pin DIP package, which is conducive to designs with limited space and is also suitable for prototyping and educational purposes.

Applications

The versatility of the MAX7480EPA+ makes it suitable for a broad range of applications, including:

  • Anti-aliasing for data acquisition systems
  • Audio signal processing
  • Communications systems
  • Instrumentation
  • Medical devices
  • Industrial controls

Conclusion

The MAX7480EPA+ from Maxim Integrated is a robust, easy-to-use, and flexible solution for a variety of filtering needs. Its programmable features and high-performance characteristics make it an ideal choice for designers looking to enhance the performance of their signal processing or communications systems without incurring significant development time or cost.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0312 $60.1872
15+ $8.2305 $123.4575
22+ $7.9741 $175.4302
30+ $7.7166 $231.4980
39+ $7.4590 $290.9010
52+ $6.6875 $347.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess