EN
  • EN
  • DE

MAX7461EUK

Part No MAX7461EUK
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC ALARM LOSS-OF-SYNC SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Loss-of-Sync Alarm
Applications Security Systems
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 090592-MAX7461EUK
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7461EUK CAD Model

Description

Maxim Integrated MAX7461EUK Video Signal Conditioner

The Maxim Integrated MAX7461EUK is a high-performance, compact video signal conditioner designed to enhance and monitor video signals in various applications. This innovative component is encapsulated in a small SOT23-5 package, making it an ideal solution for space-constrained environments without compromising on functionality.

Key Features

  • Video Signal Optimization: The MAX7461EUK provides automatic contrast adjustment and sharpness enhancement to deliver an optimized video output.
  • Integrated Filters: It comes equipped with integrated low-pass and notch filters that help in reducing noise and improving signal quality.
  • Power Management: With its low-power consumption design, this device is suitable for battery-powered applications, ensuring efficient power usage.
  • Versatility: The device supports both NTSC and PAL video standards, making it versatile for use in a wide range of video applications worldwide.
  • Robust Monitoring: It features a loss-of-sync (LOS) detection function that alerts the system to any video signal interruptions, ensuring continuous monitoring and reliability.

Applications

The MAX7461EUK is adept for use in various applications where video signal quality is paramount. It is particularly well-suited for:

  • Security and surveillance systems
  • Automotive rearview cameras
  • Portable video equipment
  • Video-enabled consumer electronics
  • Industrial video processing systems

Technical Specifications

With an operating voltage range of 2.7V to 3.6V, the MAX7461EUK is designed to function effectively across a range of power supplies. Its operating temperature range from -40°C to +85°C ensures reliability and performance even in extreme conditions.

In summary, the Maxim Integrated MAX7461EUK is a versatile and efficient solution for video signal conditioning, offering high-quality signal enhancement capabilities in a miniature package. Its integration of advanced features with ease of use makes it an excellent choice for designers looking to improve video signal integrity in their applications.

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1818 $57.2726
15+ $6.7133 $100.6995
24+ $6.5035 $156.0840
32+ $6.2937 $201.3984
42+ $6.0840 $255.5280
55+ $5.4546 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess