EN
  • EN
  • DE

SN761634

Part No SN761634
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description FM STEREO TRANSMITTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256400-SN761634
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN761634 CAD Model

Description

The SN761634 from Texas Instruments is a highly integrated component designed for the efficient and reliable operation of television tuners. This advanced semiconductor is a testament to Texas Instruments' commitment to providing state-of-the-art solutions for the consumer electronics market.

Key Features

  • Integrated PLL System: The SN761634 features a built-in phase-locked loop (PLL) system, which ensures stable frequency synthesis for tuner applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this product maintains low power consumption, making it ideal for portable and battery-powered devices.
  • High-Level Integration: This device integrates several functions that typically require multiple components, thereby reducing the overall part count and simplifying the design process for manufacturers.
  • Versatile Application: The SN761634 is suitable for a variety of television standards, including NTSC, PAL, and SECAM, making it a versatile choice for global applications.

Applications

The SN761634 is primarily used in the design and manufacturing of television tuners. Its advanced features and versatility make it suitable for a range of applications within the consumer electronics industry, including:

  • Television sets
  • Set-top boxes
  • Personal video recorders (PVRs)
  • Portable media players

Technical Specifications

As a high-performance component, the SN761634 offers a range of technical specifications that cater to the demanding requirements of modern tuner designs:

  • Supply Voltage Range: Specified in the datasheet.
  • Operating Temperature Range: Specified in the datasheet.
  • Packaging: Available in a package that is conducive to efficient PCB design and layout.

In conclusion, the SN761634 from Texas Instruments is a robust and highly integrated solution for TV tuner applications. Its low power consumption, integrated PLL system, and support for multiple television standards make it an excellent choice for manufacturers looking to produce high-quality consumer electronics with reliable performance.

You May Also Be Interested in

NXP / Nexperia
Analog companion chip
Lowest to $5.4135
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7501 $54.0008
19+ $5.5386 $105.2334
28+ $5.3655 $150.2340
39+ $5.1924 $202.5036
50+ $5.0194 $250.9700
67+ $4.5001 $301.5067
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess