Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 347758-PHK28N03LT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHK28N03LT CAD Model

Description

Product Overview: PHK28N03LT

The PHK28N03LT is a high-performance, TrenchMOS™ logic level FET designed and manufactured by NXP Semiconductors. This power MOSFET is a versatile component that is well-suited for a wide range of applications, from automotive to power management systems. It is known for its low threshold voltage and high efficiency, making it an ideal choice for circuits that require fast switching and low power consumption.

Key Features

  • Low On-Resistance: The device features an extremely low on-resistance (R<sub>DS(on)) which enhances its efficiency and reduces power losses during operation.
  • High-Speed Switching: With its logic level gate drive, the PHK28N03LT can switch on and off rapidly, which is crucial for applications that demand quick response times.
  • Logic Level Compatible: The device can be driven directly from logic circuits, negating the need for additional driver circuits and simplifying the overall design.
  • Enhanced Durability: The MOSFET is built to withstand high energy pulses in the avalanche and commutation modes, ensuring reliability and a long operational lifespan.
  • Low Threshold Voltage: The low threshold voltage allows the MOSFET to be turned on with low gate voltages, making it compatible with modern microcontrollers and other digital circuits.
  • Surface-Mount Package: The PHK28N03LT comes in a surface-mount package, which is ideal for compact PCB designs and automated assembly processes.

Applications

The versatility of the PHK28N03LT allows it to be used in a variety of applications, including:

  • DC/DC converters
  • Power management systems
  • Motor control circuits
  • Automotive applications
  • Switching regulators
  • Load switches

Conclusion

Overall, the NXP PHK28N03LT is a robust and efficient logic level power MOSFET that offers designers a high-performance solution for a multitude of power switching applications. Its low on-resistance, high-speed switching capabilities, and logic level compatibility make it a go-to component for engineers looking to optimize their power management systems.

You May Also Be Interested in

Vishay
Power MOSFET(Vdss=600V, Rds(on)max=2.2ohm, Id=3.6A) | MOSFET N-CH 600V 3.6A D2PAK
Lowest to $0.7529
ECAD model for IRFBC30AS
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for IRFWZ44ATM
Renesas Electronics America
MOSFET P-CH 160V 7A TO-3P / Silicon P Channel MOS FET
Lowest to $10.9200
ECAD model for 2SJ162-E
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ECAD model for IRFU210B
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for IRFW840ATM
Infineon Technologies
MOSFET N-CH 100V 7.7A DPAK
Lowest to $2.6274
ECAD model for IRLR120TRPBF
STMicroelectronics
MOSFET N CH 100V 110A H2PAK / High avalanche ruggedness
Lowest to $2.5488
ECAD model for STH110N10F7-2
Infineon Technologies
AUTOMOTIVE MOSFET | MOSFET N-CH 55V 61A TO-220AB
Lowest to $0.5524
ECAD model for IRFZ48ZPBF
Vishay
Need more? Email Us
ECAD model for IRLI3215PBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention