EN
  • EN
  • DE

MAX7432AEUP+

Part No MAX7432AEUP+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Filters - Active
Manufacturer Maxim Integrated
Win Source Part Number 312078-MAX7432AEUP+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7432AEUP+ CAD Model

Description

Maxim Integrated MAX7432AEUP+ Overview

The MAX7432AEUP+ is a high-performance, precision operational amplifier from Maxim Integrated, designed for use in a wide array of electronic applications requiring accurate signal conditioning and processing. This op-amp is characterized by its low noise, high speed, and low distortion, making it an ideal choice for audio, instrumentation, and control systems where signal integrity is paramount.

Key Features

  • Low Noise: The MAX7432AEUP+ boasts a low voltage noise density, which minimizes the noise introduced into sensitive signal paths, ensuring cleaner and more accurate outputs.
  • High Speed: With a fast slew rate and wide bandwidth, this op-amp is capable of handling rapid signal changes and high-frequency applications with ease.
  • Low Distortion: The device provides excellent linearity, which is crucial for maintaining signal fidelity, particularly in audio and high-performance data-acquisition systems.
  • Single-Supply Operation: It operates from a single supply voltage, simplifying power supply design and making it suitable for battery-powered devices.
  • Wide Operating Temperature Range: The MAX7432AEUP+ is designed to operate over a broad temperature range, ensuring reliable performance in varying environmental conditions.

Applications

The versatility of the MAX7432AEUP+ allows it to be integrated into a multitude of applications, including:

  • Professional Audio Equipment
  • Precision Instrumentation
  • Active Filters
  • Data Acquisition Systems
  • Control Systems

Package and Quality

The MAX7432AEUP+ is offered in a compact TSSOP-16 package, which is conducive to space-constrained applications without compromising on performance. Maxim Integrated is known for their commitment to quality, and this product is no exception, meeting stringent industry standards for reliability and longevity.

In conclusion, the MAX7432AEUP+ from Maxim Integrated stands out as a robust, precise, and versatile operational amplifier suitable for a wide range of high-performance applications where signal integrity cannot be compromised.

You May Also Be Interested in

Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess