Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817451-APA2308KI
Ultra Librarian 3D Model Ultra Librarian APA2308KI CAD Model

Description

The APA2308KI is an audio power amplifier manufactured by Anpec Electronics. It is designed to provide amplified audio output for various applications. This amplifier is suitable for driving speakers or headphones in portable devices and other audio systems.

Applications:

  • Portable Media Players: Smartphones, tablets, and MP3 players.
  • Low-Power Audio Systems: Small speakers and headphone amplifiers.
  • Gaming Devices: Providing audio amplification for handheld consoles.
  • Bluetooth Speakers: Amplifying audio signals in wireless speaker systems.
  • USB Speakers: Powering speakers connected via USB.

Features:

  • High Output Power: Delivers sufficient power to drive speakers or headphones.
  • Low Total Harmonic Distortion (THD): Ensures high-fidelity audio reproduction.
  • Low Noise Floor: Minimizes background noise for a cleaner audio signal.
  • Short-Circuit Protection: Protects the amplifier and load from short-circuit conditions.
  • Thermal Shutdown Protection: Shuts down the amplifier if the temperature exceeds a safe limit.
  • Filter-Free Operation: Reduces the need for external filter components.
  • Adjustable Gain: Allows for adjusting the amplification level.

Benefits:

  • Enhanced Audio Quality: Provides a clear and amplified audio signal for a better listening experience.
  • Improved Sound Reproduction: Low THD and noise ensure high-fidelity audio output.
  • Protection Against Damage: Short-circuit and thermal shutdown protect the amplifier and connected devices.
  • Simplified Circuit Design: Filter-free operation reduces the number of external components.
  • Flexible Gain Adjustment: Allows for optimizing the amplification level for different applications.

Additional Details:

The APA2308KI typically operates from a low voltage supply, such as 2.5V to 5.5V. The output power depends on the supply voltage and load impedance. Detailed specifications, including output power, THD, signal-to-noise ratio (SNR), and operating temperature range, can be found in the product datasheet. It is often available in small surface-mount packages, such as MSOP or similar. Proper decoupling capacitors are recommended to minimize noise and ensure stable operation. The datasheet provides information on recommended external components and PCB layout guidelines for optimal performance.

You May Also Be Interested in

Inphi Corporation
4X10G G.709/OTN PROCESSOR WITH S
Need more? Email Us
ECAD model for RPCS6003C.A0-998980
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
ECAD model for PTG-5T101011T
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
ECAD model for 2450L/C402D
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
ECAD model for 2902854
TDK-Lambda Americas Inc.
AC-DC PCB MOUNT FULL BRICK INPUT / AC/DC Power Supply Single-OUT 28V 10.8A 302W 8-Pin
Need more? Email Us
ECAD model for PFE30028
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $65.1941
ECAD model for 88EA6352A1-TFJ2A000
Inphi Corporation
IC PROCESSOR / 4X 10G OTN Framer
Need more? Email Us
ECAD model for WPCS6049C.A1-900272
Inphi Corporation
OCTAL 10G CDR WITH QUAD EDC - SR / Octal 10G CDR with Quad EDC - SR, Twinax, and LRM Support, 196 pin FCBGA
Need more? Email Us
ECAD model for WPCS4340C.A0-900031
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ECAD model for 2708575

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2458 $65.1370
645+ $0.2018 $130.1610
995+ $0.1953 $194.3235
1,370+ $0.1888 $258.6560
1,775+ $0.1824 $323.7600
2,365+ $0.1643 $388.5695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,820 pieces
MOQ: 265 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention