EN
  • EN
  • DE

MAX7421CUA+

Part No MAX7421CUA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Active Filter Single SW-CAP Low Pass 5th Order 30kHz 8-Pin uMAX / IC FILTER LOWPASS 5TH 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 45kHz
Number of Filters 1
Filter Order 5th
Operating Supply Voltage 4.5 V ~ 5.5 V
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 786988-MAX7421CUA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7421
Introduction Date November 01, 2000
ECCN EAR99
Country of Origin Malaysia, Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX7421CUA+ CAD Model

Description

Maxim Integrated MAX7421CUA+ Product Overview

The Maxim Integrated MAX7421CUA+ is a highly sophisticated, 8th-order, lowpass, elliptic, switched-capacitor filter that significantly simplifies the design of high-order analog filters. This compact, precision filter is encapsulated in a space-saving 8-pin µMAX package, making it an ideal choice for applications where space is at a premium.

Key Features

  • Filter Type: The MAX7421CUA+ is an 8th-order lowpass elliptic filter, providing sharp cutoff characteristics. This type of filter is well-suited for applications requiring a high degree of stopband attenuation and a fast transition from passband to stopband.
  • Clock-Tunable Cutoff Frequency: The cutoff frequency of the MAX7421CUA+ is tunable by an external clock, or it can be directly set by the ratio of the clock frequency to the corner frequency, offering design flexibility.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with a low supply current of 2mA, making it an energy-efficient choice for battery-operated devices.
  • Single-Supply Operation: The MAX7421CUA+ operates from a single +5V supply, simplifying the power supply design and reducing the overall system power requirements.
  • No External Components Required: The integrated switched-capacitor design means that no external components are necessary for the filter's operation, which reduces the bill of materials and saves on board space.
  • µMAX Package: The device comes in an ultra-small 8-pin µMAX package, which is advantageous for compact designs and portable electronics.

Applications

The MAX7421CUA+ is versatile and can be used in a variety of applications where high-quality signal processing is required. Common applications include:

  • Anti-aliasing for data acquisition systems
  • Signal conditioning in communications systems
  • Audio processing
  • Medical instrumentation
  • Industrial process controls

With its precision performance and compact form factor, the Maxim Integrated MAX7421CUA+ is a prime choice for engineers and designers looking to implement high-order filtering without the complexity and size constraints associated with traditional analog designs.

You May Also Be Interested in

Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.8249 $103.6498
3+ $42.5236 $127.5708
5+ $41.1942 $205.9710
6+ $39.8660 $239.1960
8+ $38.5366 $308.2928
11+ $34.5507 $380.0577
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess