EN
  • EN
  • DE

MAX7419CUA+

Part No MAX7419CUA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 45KHZ LOWPASS 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 45kHz
Number of Filters 1
Filter Order 5th
Supply Voltage (V) 4.5V ~ 5.5V
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX7419
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 706379-MAX7419CUA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7419CUA+ CAD Model

Description

Maxim Integrated MAX7419CUA+ Overview

The MAX7419CUA+ is a high-performance, 5th-order, lowpass, elliptic, switched-capacitor filter that significantly reduces the component count in digital signal processing applications. Manufactured by Maxim Integrated, this compact and efficient filter is housed in a space-saving 8-pin µMAX package, making it ideal for applications where board space is at a premium.

Key Features

  • Filter Type: The MAX7419CUA+ features an elliptic lowpass response, providing sharp cutoff characteristics. This makes it suitable for applications requiring the removal of unwanted high-frequency noise while preserving the integrity of the desired signal.
  • Clock-Tunable Cut-Off Frequency: The cut-off frequency is directly proportional to the clock frequency, allowing for easy tuning and flexibility in various applications.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with low power consumption, making it suitable for battery-operated devices.
  • Single-Supply Operation: The MAX7419CUA+ operates from a single +5V supply, simplifying the power supply design and reducing the overall power requirements.
  • On-Chip Clock Oscillator: An integrated clock oscillator eliminates the need for external clock components, reducing the external part count and system complexity.
  • Dynamic Range: With a dynamic range of 80dB, the filter can handle a wide range of signal amplitudes without distortion.
  • No External Components Required: The MAX7419CUA+ is designed to operate without external components, although external clock and clock division are optionally available for increased flexibility.

Applications

The MAX7419CUA+ is versatile and can be used in a variety of applications, including:

  • Anti-aliasing for ADCs
  • Post-DAC filtering
  • Signal reconstruction
  • Waveform generation
  • Data communications
  • Speech and audio processing
  • Medical instrumentation

With its precision filtering capabilities and ease of use, the Maxim Integrated MAX7419CUA+ is an excellent choice for designers looking to implement high-quality signal processing with minimal design effort.

You May Also Be Interested in

Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $43.2398
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1124 $54.6744
14+ $7.4769 $104.6766
21+ $7.2432 $152.1072
29+ $7.0096 $203.2784
37+ $6.7759 $250.7083
50+ $6.0750 $303.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess