EN
  • EN
  • DE

MAX7414EUA

Part No MAX7414EUA
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description 5th-Order, Lowpass, Switched-Capacitor Filters | IC FILTER 15KHZ BUTTER 8UMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 15kHz
Number of Filters 1
Filter Order 5th
Supply Voltage (V) 2.7V ~ 3.6V
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX7414
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214892-MAX7414EUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7414EUA CAD Model

Description

Maxim Integrated MAX7414EUA: 5th-Order, Lowpass, Elliptic, Switched-Capacitor Filters

The MAX7414EUA from Maxim Integrated is a high-performance, 5th-order, lowpass, elliptic, switched-capacitor filter that significantly simplifies the design of precision filtering applications. This compact and efficient filter is housed in an 8-pin µMAX package, making it ideal for space-constrained applications where high-density component placement is vital.

With a fixed frequency response that is determined by the clock frequency, the MAX7414EUA offers a sharp transition band and excellent stopband attenuation, making it perfect for applications requiring a clean and precise signal processing. The device operates from a single +5V supply, providing a dynamic range of operation and is particularly well-suited for both digital and high-performance audio systems.

One of the standout features of the MAX7414EUA is its user-friendly nature. It does not require any external components for filter tuning, which greatly simplifies the design and reduces the overall bill of materials. This makes it an attractive option for designers looking to streamline their projects without compromising on performance.

The filter's cutoff frequency can be set by an external clock or controlled by an onboard oscillator. The clock-to-cutoff frequency ratio is fixed at 100:1, ensuring a stable filter response. Additionally, the MAX7414EUA features a low THD (Total Harmonic Distortion) of 0.002% typical, which preserves the integrity of the audio signal and ensures high-fidelity output.

Designed with versatility in mind, the MAX7414EUA can be used in a variety of applications, including anti-aliasing for data acquisition systems, audio signal processing, DSP front-end filters, and any other system that requires a high-quality lowpass filter. Its robust design also includes a shutdown mode that reduces the power consumption to 0.2µA, making it an energy-efficient choice for battery-powered devices.

In summary, the Maxim Integrated MAX7414EUA switched-capacitor filter offers a mix of high performance, ease of use, and compact form factor, making it an exceptional choice for designers and engineers who demand precision filtering in their electronic systems.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess