EN
  • EN
  • DE

ISO7321CDR

Part No ISO7321CDR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description Robust EMC, Low Power, Dual-Channel Digital Isolators | DGTL ISO 3KV 2CH GEN PURP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Type Use For General
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 57ns, 57ns
Pulse Width Distortion (Maximum) 4ns
Rise / Fall Time 2.4ns, 2.1ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1190672-ISO7321CDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Sensing & Instrumentation, Industrial, Medical
Ultra Librarian 3D Model Ultra Librarian ISO7321CDR CAD Model

Description

Introducing the ISO7321CDR from Texas Instruments

The ISO7321CDR is a high-performance, dual-channel digital isolator crafted by Texas Instruments, a leader in semiconductor solutions. This robust component is designed to offer superior electrical isolation in a wide range of applications, including industrial, automotive, and healthcare systems. The ISO7321CDR is a critical device for ensuring signal integrity and protecting sensitive electronics from high-voltage transients and noise.

Key Features

  • High Isolation Voltage: The ISO7321CDR provides an isolation voltage of 3000 Vrms for 1 minute per UL 1577, which is essential for safeguarding against electrical surges and maintaining signal fidelity.
  • Dual-Channel Isolation: With two isolated channels, this device can support bidirectional communication or separate unidirectional signals, offering design flexibility for various system architectures.
  • Low Power Consumption: It is engineered for efficiency, with a low power consumption that helps in reducing the overall power budget of the system.
  • High-Speed Operation: The isolator supports data rates up to 25 Mbps, enabling high-speed data transfer without compromising isolation performance.
  • Robust Electromagnetic Compatibility (EMC): The ISO7321CDR features excellent EMC performance, which minimizes emissions and enhances immunity to electrical noise, a critical aspect for industrial environments.

Applications

The versatility of the ISO7321CDR makes it suitable for a variety of applications:

  • Industrial automation and control systems
  • Motor drive and inverter applications
  • Medical equipment with stringent isolation requirements
  • Isolated power supplies
  • Automotive systems requiring signal isolation

Reliability and Quality

The ISO7321CDR is built to meet the high standards of Texas Instruments, ensuring reliability and performance in demanding conditions. It comes in an SOIC-8 package, providing a compact footprint for space-constrained applications. The device is characterized for operation from -40°C to +125°C, making it suitable for a wide range of operating environments.

For engineers seeking a reliable and efficient solution for electrical isolation, the ISO7321CDR from Texas Instruments stands out as an excellent choice, offering both high performance and durability.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9079 $57.2370
65+ $1.5655 $101.7575
100+ $1.5166 $151.6600
140+ $1.4677 $205.4780
180+ $1.4187 $255.3660
240+ $1.2720 $305.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,010 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess