EN
  • EN
  • DE

LTC1064-4CN#PBF

Part No LTC1064-4CN#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTR 8TH ORDR LOWPASS 14-DIP / Active Filter Single SW-CAP Low Pass 8th Order 100kHz 14-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Filter Type Cauer, Low Pass Switched Capacitor
Frequency - Cutoff or Center 100kHz
Number of Filters 1
Filter Order 8th
Operating Supply Voltage ±2.37 V ~ 8 V
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 781734-LTC1064-4CN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1064-4
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1064-4CN#PBF CAD Model

Description

The LTC1064-4CN#PBF is a high-performance solution from Linear Technology designed for signal conditioning applications. This integrated circuit is part of the LTC1064 series, which are known for their low noise and high-speed capabilities. The LTC1064-4CN#PBF is a versatile component that serves as a quad universal filter building block, allowing for the implementation of various filter types such as low-pass, high-pass, band-pass, or notch filters.

Key Features:

  • High Operating Frequency: The device can operate at a high frequency, enabling it to handle a wide range of signal processing tasks efficiently.
  • Low Noise Performance: With its low noise characteristics, the LTC1064-4CN#PBF ensures signal integrity, making it ideal for sensitive applications where maintaining the quality of the signal is crucial.
  • Multiple Filter Configurations: Its quad design allows for the implementation of multiple filter sections within a single IC, saving space and reducing complexity in circuit design.
  • Flexible Design Options: Users can configure the LTC1064-4CN#PBF for various filter responses, making it highly adaptable to specific application requirements.

Applications:

The LTC1064-4CN#PBF is suitable for a wide range of applications, including:

  • Telecommunications
  • Data Acquisition Systems
  • Anti-Aliasing Filters
  • Audio Signal Processing
  • Instrumentation

Product Specifications:

Parameter Value Part Number LTC1064-4CN#PBF Manufacturer Linear Technology Supply Voltage (V<sub>cc) ±5V Operating Temperature 0°C to 70°C

The LTC1064-4CN#PBF is packaged in a 20-lead narrow DIP, making it easy to integrate into a variety of circuit boards. Its robust design ensures reliable operation even in demanding environments. Whether you're designing a high-fidelity audio system or a precise data acquisition module, the LTC1064-4CN#PBF provides the performance and flexibility needed to achieve your design goals.

You May Also Be Interested in

Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7980 $59.1920
9+ $12.1419 $109.2771
13+ $11.7625 $152.9125
18+ $11.3831 $204.8958
23+ $11.0036 $253.0828
31+ $9.8653 $305.8243
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess