EN
  • EN
  • DE

MAX292CSA+T

Part No MAX292CSA+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER LOWPASS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 1
Filter Order 8th
Supply Voltage - Operating 4.75 V to 11 V, ±2.375 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 112935-MAX292CSA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX292CSA+T CAD Model

Description

Product Overview: MAX292CSA+T from Maxim Integrated

The MAX292CSA+T is a high-performance, 8th-order, lowpass, elliptic, switched-capacitor filter that provides a sharp cutoff characteristic, making it an excellent choice for a variety of signal processing applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this filter is designed to operate with a single +5V supply, which simplifies its integration into various systems.

Key Features

  • High-Order Filter: The 8th-order elliptic response delivers a steep attenuation characteristic, ensuring precise filtering of unwanted frequencies.
  • Low Distortion: With a low total harmonic distortion (THD), the MAX292CSA+T ensures the delivery of a clean signal, preserving the integrity of the original input.
  • Programmable Corner Frequency: Users can set the filter's corner frequency from 0.1Hz to 25kHz, providing flexibility for various application requirements.
  • Clock-Tunable: The filter's clock frequency is tunable up to 100 times the corner frequency, allowing for easy adjustment and integration into different systems.
  • Low Power Consumption: The device's power-saving features make it suitable for battery-powered devices, ensuring efficient operation without compromising performance.

Applications

The MAX292CSA+T is versatile and can be used in a wide range of applications, including:

  • Anti-aliasing prior to analog-to-digital conversion
  • Post digital-to-analog conversion smoothing
  • Signal conditioning and noise reduction in data acquisition systems
  • Audio processing and professional audio equipment
  • Medical instrumentation requiring precise filtering

Package and Quality

The MAX292CSA+T comes in a compact 8-pin SOIC package, which is conducive to space-constrained applications. Maxim Integrated ensures high-quality standards, with each device undergoing rigorous testing to maintain reliability and performance. The product's extended temperature range also makes it suitable for industrial environments.

With its combination of high-order filtering, programmability, low power consumption, and flexibility, the MAX292CSA+T stands out as a top choice for engineers and designers looking to implement robust filtering capabilities into their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess