EN
  • EN
  • DE
  • IT

MAX7410EUA+T

Part No MAX7410EUA+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Active Filter Single SW-CAP Low Pass 5th Order 15kHz 8-Pin uMAX Reel | IC FILTER 15KHZ BUTTER 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 15kHz
Number of Filters 1
Filter Order 5th
Supply Voltage (V) 4.5V ~ 5.5V
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX7410
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 706373-MAX7410EUA+T
Series MAX series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX7410
Introduction Date September 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX7410EUA+T CAD Model

Description

Maxim Integrated MAX7410EUA+T - 5th-Order, Lowpass, Elliptic, Switched-Capacitor Filters

The MAX7410EUA+T from Maxim Integrated is a highly sophisticated, 5th-order, lowpass, elliptic, switched-capacitor filter that significantly simplifies the design of high-performance signal conditioning circuits. This compact component, available in an 8-pin µMAX package, is designed for applications requiring a sharp roll-off with low ripple in the passband and a fast transition to the stopband.

With a fixed frequency response that is factory set at 30kHz, the MAX7410EUA+T provides a precise filtering solution that is ideal for anti-aliasing or post-DAC filtering applications. The filter does not require any external components for setting the corner frequency, which makes it an excellent choice for space-constrained designs where board real estate is at a premium.

This device operates from a single +5V supply, making it suitable for a variety of digital and analog systems. Its low power consumption is particularly beneficial for portable and battery-powered devices, ensuring minimal impact on the overall power budget of the system. The MAX7410EUA+T also features a shutdown mode that reduces power consumption further when the filter is not in use.

The MAX7410EUA+T boasts a Clock-to-Corner Frequency ratio (f<sub>CLK/f<sub>C) of 100:1, providing designers with the flexibility to choose an appropriate clock source. The device's high selectivity and deep stopband attenuation of -65dB make it an excellent choice for applications where suppression of unwanted frequencies is critical.

Integration into existing designs is straightforward, thanks to the MAX7410EUA+T's user-friendly interface. It is fully specified over the extended industrial temperature range of -40°C to +85°C, which ensures reliable performance in harsh environments.

In summary, the Maxim Integrated MAX7410EUA+T is a versatile and reliable component that offers superior filtering capabilities for a wide range of applications. Its ease of use, combined with its small footprint, makes it an ideal choice for designers looking to enhance their signal processing systems without compromising on space or power efficiency.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $43.2398
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4284 $50.5704
15+ $6.9157 $103.7355
23+ $6.6995 $154.0885
31+ $6.4834 $200.9854
40+ $6.2673 $250.6920
54+ $5.6190 $303.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,780 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess