EN
  • EN
  • DE

MAX7410CUA+T

Part No MAX7410CUA+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER LOWPASS 5TH 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 15kHz
Number of Filters 1
Filter Order 5th
Operating Supply Voltage 4.5 V ~ 5.5 V
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 706372-MAX7410CUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7410
Introduction Date September 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX7410CUA+T CAD Model

Description

Maxim Integrated MAX7410CUA+T Product Overview

The MAX7410CUA+T is a high-performance, 5th-order, lowpass, switched-capacitor filter that offers a compact and precise filtering solution for a wide range of applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this filter is designed to provide sharp cutoff characteristics and excellent filter response.

One of the key features of the MAX7410CUA+T is its user-selectable corner frequency, which can be set by an external clock or fixed by an internal oscillator. This flexibility allows designers to tailor the filter's performance to their specific needs, whether it's audio processing, data acquisition, or signal conditioning in communication systems.

The device is packaged in a space-saving 8-pin µMAX package, making it ideal for applications where board space is at a premium. The MAX7410CUA+T operates from a single +2.7V to +5.5V power supply, which is suitable for both portable and fixed equipment. Its low power consumption makes it an excellent choice for battery-powered devices.

With a fixed filter response that is factory-trimmed to ensure accuracy, the MAX7410CUA+T eliminates the need for external components, reducing the complexity of the design and the overall bill of materials. The filter's high degree of integration and ease of use make it a go-to solution for engineers looking to implement reliable and high-quality filtering without the need for extensive analog design experience.

The MAX7410CUA+T also features a shutdown mode that reduces power consumption to just 0.2µA, further enhancing its suitability for power-sensitive applications. When in operation, the device offers excellent dynamic performance, including low distortion and noise.

In summary, the Maxim Integrated MAX7410CUA+T is a versatile and efficient lowpass filter that combines ease of use, compact form factor, and high performance. It is an ideal choice for designers who need a reliable filtering solution that can be easily integrated into a variety of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess