EN
  • EN
  • DE

MAX7400CSA+T

Part No MAX7400CSA+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER LOWPASS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 10kHz
Number of Filters 1
Filter Order 8th
Operating Supply Voltage 4.5 V ~ 5.5 V
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 706358-MAX7400CSA+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX7400
Introduction Date June 01, 1999
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX7400CSA+T CAD Model

Description

Maxim Integrated MAX7400CSA+T Low-Pass Filter

The MAX7400CSA+T from Maxim Integrated is a high-performance, 8-pin, low-pass filter that is particularly designed for applications requiring a sharp cut-off frequency and low-noise performance. This device utilizes Maxim's proprietary switched-capacitor technology to deliver a precise filtering solution that is both compact and easy to implement in a variety of electronic systems.

Featuring a fixed 8th-order elliptic, low-pass response, the MAX7400CSA+T provides a steep roll-off beyond the cut-off frequency, making it an ideal choice for anti-aliasing applications or for isolating specific frequency bands in complex signals. The filter's cut-off frequency is set by an external clock, which allows for flexibility and precision in various design scenarios.

One of the standout features of the MAX7400CSA+T is its integrated clock oscillator, which can be configured with an external capacitor or driven by an external clock signal. This versatility ensures that designers can easily match the filter's performance to their specific requirements without the need for additional components, saving both space and cost.

The MAX7400CSA+T operates from a single +5V supply, making it suitable for many digital systems. Its low power consumption is an added benefit for portable and battery-powered devices, ensuring that the filter does not significantly impact the overall power budget of the system it is integrated into.

Offered in a small, surface-mount SOIC package, the MAX7400CSA+T is designed for ease of use in a wide range of applications, including but not limited to data acquisition, signal processing, and communications systems. Its robust design ensures reliable performance in demanding environments, and its simple interface allows for quick and straightforward integration into new or existing designs.

In summary, the MAX7400CSA+T from Maxim Integrated is a versatile, high-performance low-pass filter that offers designers a compact, efficient, and precise filtering solution for a multitude of applications where signal integrity and noise reduction are of paramount importance.

You May Also Be Interested in

Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $43.2398

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9381 $54.3191
25+ $4.0518 $101.2950
39+ $3.9251 $153.0789
53+ $3.7985 $201.3205
69+ $3.6719 $253.3611
92+ $3.2921 $302.8732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,750 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess