Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F4
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Platform Discovery
Utilized IC / Part STM32F413
Mounting Type Fixed
Contents Board(s), LCD
Base Product Number STM32
Other Names 497-17180
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Win Source Part Number 1283981-STM32F413H-DISCO
Ultra Librarian 3D Model Ultra Librarian STM32F413H-DISCO CAD Model

Description

STM32F413H-DISCO Discovery Kit

The STM32F413H-DISCO Discovery Kit from STMicroelectronics is a feature-packed development tool designed to explore the capabilities of the STM32F4 series microcontrollers. This discovery kit is specifically tailored for the STM32F413ZH MCU, which is a high-performance ARM Cortex-M4 32-bit microcontroller with a floating-point unit (FPU). The STM32F413H-DISCO is an ideal starting point for creating high-performance embedded systems with a low power footprint.

Key Features

  • Core: ARM Cortex-M4 with FPU, running at up to 100 MHz.
  • Memory: 1.5 Mbytes of Flash memory and 320 Kbytes of SRAM.
  • Display: On-board ST-LINK/V2-1 debugger/programmer with USB re-enumeration capability: mass storage, Virtual COM port, and debug port.
  • Audio: SAI audio codec, two audio line jacks, one for input and one for output, with digital microphone MEMS and headphone output.
  • Connectivity: USB OTG FS with Micro-AB connector.
  • Sensors: Gyroscope, e-compass, and accelerometer for a complete inertial module.
  • Expansion: Arduino™ Uno V3 connectivity support and STMod+ connector for easy function expansion.

Development Flexibility

The STM32F413H-DISCO Kit is designed to support a wide range of development needs. It comes with integrated debugging and programming capabilities via the ST-LINK/V2-1, eliminating the need for additional hardware to get started. The kit also supports various expansion boards, providing developers with the flexibility to extend the system's capabilities.

Comprehensive Software Support

Developers can take advantage of the comprehensive set of software libraries and examples available through the STM32Cube ecosystem. The HAL (Hardware Abstraction Layer) libraries simplify the interaction with the hardware, and a variety of software examples are provided to demonstrate the use of peripherals and features.

Whether you're a professional engineer, a student, or a hobbyist, the STM32F413H-DISCO Discovery Kit is a versatile and affordable platform for developing and prototyping a wide range of applications, from simple embedded systems to complex IoT devices.

You May Also Be Interested in

STMicroelectronics
NUCLEO-144 STM32H743ZI EVAL BRD / STM32H743 Nucleo-144 STM32H7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for NUCLEO-H743ZI
SparkFun Electronics
SPARKFUN MICROMOD STM32 PROCESSO
Need more? Email Us
ECAD model for DEV-17713
SparkFun Electronics
TEENSY 4.1
Need more? Email Us
ECAD model for DEV-16771
Infineon Technologies
BOOT KIT XMC1300 EVAL BRD
Need more? Email Us
ECAD model for KITXMC13BOOT001TOBO1
Silicon Labs
PG23 PRO KIT
Need more? Email Us
ECAD model for PG23-PK2504A
Infineon Technologies
AURIX TC275 LITE KIT
Need more? Email Us
ECAD model for KITAURIXTC275LITETOBO1
Renesas Electronics America
EVALUATION KIT FOR RA6M5
Lowest to $108.3784
ECAD model for RTK7EKA6M5S00001BE
SparkFun Electronics
TEENSY-LC KL2X EVAL BRD
Need more? Email Us
ECAD model for DEV-13305
Pimoroni Ltd
TINY 2040
Need more? Email Us
ECAD model for PIM558

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention