EN
  • EN
  • DE

MAX7359ETG+TG47

Part No MAX7359ETG+TG47
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706341-MAX7359ETG+TG47
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7359ETG+TG47 CAD Model

Description

Maxim Integrated MAX7359ETG+TG47 Key Switch Controller

The MAX7359ETG+TG47 is a sophisticated key switch controller designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This innovative device is engineered to streamline the interface design for keyboards with multiple keys, making it an ideal solution for applications that require a compact and efficient way to handle numerous inputs, such as mobile devices, remote controls, and industrial control panels.

With the ability to support up to 64 keys in an 8x8 matrix, the MAX7359ETG+TG47 simplifies the process of key scanning, eliminating the need for a multitude of GPIOs on the main processor. This not only saves valuable processor pins but also significantly reduces the complexity of the circuit design. The key switch controller provides built-in debounce circuits, thereby ensuring reliable operation and reducing the software overhead typically required for debouncing inputs.

One of the standout features of the MAX7359ETG+TG47 is its ability to automatically scan and report the status of keys without the need for intervention from the host processor. This autonomous functionality allows designers to offload the task of key scanning from the main processor, saving power and freeing up resources for other critical tasks. Additionally, the controller's low standby current makes it an excellent choice for battery-powered applications where power efficiency is paramount.

The device comes in a compact, 24-pin TQFN package, which is well-suited for space-constrained applications. It operates over a wide temperature range, ensuring reliability and performance across diverse operating conditions. The MAX7359ETG+TG47 also includes an interrupt output feature that alerts the host processor when a key event occurs, further optimizing system responsiveness and power management.

In summary, the MAX7359ETG+TG47 from Maxim Integrated offers a highly integrated solution for managing multiple key inputs in a variety of electronic products. Its ease of integration, power-saving features, and compact design make it a smart choice for designers looking to enhance the user interface of their next project.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6417 $58.2085
11+ $9.5522 $105.0742
17+ $9.2537 $157.3129
23+ $8.9552 $205.9696
29+ $8.6567 $251.0443
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,420 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess