EN
  • EN
  • DE

MAX731CPA

Part No MAX731CPA
Manufacturer Maxim Integrated
Catalog Unclassified
Description IC DC/DC CONV STEP-UP 5V 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Base Product Number MAX731
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632169-MAX731CPA
Ultra Librarian 3D Model Ultra Librarian MAX731CPA CAD Model

Description

Maxim Integrated MAX731CPA - Voltage Converter IC

The MAX731CPA is a high-efficiency, CMOS, pulse-width-modulated (PWM), step-up DC-DC voltage converter manufactured by Maxim Integrated. Designed to provide a compact and reliable power solution, this IC is perfect for applications requiring voltage conversion from lower to higher levels. Its versatility and efficiency make it suitable for battery-powered devices, portable electronics, and any system where space and power conservation are critical.

Key Features

  • Wide Input Voltage Range: The MAX731CPA operates with an input voltage range from 2.0V to 16.5V, making it suitable for a variety of low-voltage sources, including single or multiple battery cells.
  • Adjustable Output Voltage: Users can set the output voltage from 2.5V up to 19V via external resistors, providing flexibility for different circuit requirements.
  • High Efficiency: Its high-efficiency operation (up to 87%) conserves power and extends battery life in portable applications.
  • Low Quiescent Current: The quiescent current is typically 110µA, which is ideal for battery-operated equipment.
  • Frequency Operation: The switching frequency is 300kHz, allowing the use of small, low-cost inductors and capacitors.
  • Shutdown Mode: Features a shutdown mode that reduces the supply current to 0.5µA, further conserving energy when the device is not in use.

Applications

  • Portable Electronics
  • Battery-Powered Devices
  • Cellular Phones
  • Personal Digital Assistants (PDAs)
  • Handheld Instruments

The MAX731CPA comes in an 8-pin DIP package, which is easy to integrate into a wide range of electronic circuits. Its high level of integration reduces the need for external components, thereby simplifying design and reducing overall system cost.

With its robust design and Maxim Integrated's reputation for quality, the MAX731CPA voltage converter is a reliable choice for engineers and designers looking to optimize their power management solutions. Whether for new designs or upgrading existing systems, this IC offers a balance of performance, efficiency, and versatility.

You May Also Be Interested in

IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess