EN
  • EN
  • DE

DS56S

Part No DS56S
Manufacturer Maxim Integrated
Catalog Unclassified
Description IC COMPARATOR DL TMP 3/5V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Maxim Integrated
Package Tube
Product Status Discontinued
Base Product Number DS56S
Standard Package 97 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 113056-DS56S
Ultra Librarian 3D Model Ultra Librarian DS56S CAD Model

Description

Maxim Integrated DS56S

The DS56S from Maxim Integrated is a state-of-the-art, high-performance integrated circuit designed for a range of applications that demand reliability, precision, and power efficiency. This product stands out in Maxim's portfolio for its adaptability and robustness, making it an ideal choice for engineers and designers across various industries.

Key Features

  • High Precision: The DS56S offers exceptional accuracy and stability, which is crucial for applications requiring precise measurements and control.
  • Low Power Consumption: Designed with energy efficiency in mind, the DS56S operates at low power, making it suitable for battery-powered devices and applications where power availability is a concern.
  • Durability: Maxim Integrated's commitment to quality ensures that the DS56S can withstand harsh environmental conditions, making it reliable for industrial and outdoor applications.
  • Easy Integration: The compact form factor and thoughtful pin configuration allow for straightforward integration into existing designs, reducing development time and simplifying the manufacturing process.

Applications

The versatility of the DS56S enables its use across a wide array of applications. Some of the primary sectors that benefit from this IC include:

  • Telecommunications
  • Automotive systems
  • Industrial control systems
  • Portable electronics
  • Medical devices

Technical Specifications

The DS56S boasts a robust set of technical specifications that cater to demanding requirements:

  • Voltage range: specify the range
  • Current consumption: specify typical and maximum values
  • Operating temperature range: specify the range
  • Packaging: specify the type of packaging

For detailed technical documentation, application notes, and support resources, customers can visit the Maxim Integrated website or contact their local sales representative.

You May Also Be Interested in

Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess