EN
  • EN
  • DE

MAX2451CSE

Part No MAX2451CSE
Manufacturer Maxim Integrated
Catalog Unclassified
Description IC MOD/DEMODULATOR 3V 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Maxim Integrated
Package Bulk
Product Status Discontinued
Base Product Number MAX245
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 209975-MAX2451CSE
Ultra Librarian 3D Model Ultra Librarian MAX2451CSE CAD Model

Description

The MAX2451CSE from Maxim Integrated is a state-of-the-art intermediate frequency (IF) receiver designed for high-performance wireless communication applications. This precision, low-power RF-to-Digital IF Receiver is ideal for a wide range of applications, including cellular base stations, wireless local loop, wireless LANs, and satellite receivers.

With an integrated mixer, oscillator, and voltage-controlled amplifier, the MAX2451CSE offers a complete solution for converting RF signals to a digital intermediate frequency. The device operates over a wide frequency range, making it highly versatile for different communication standards and frequencies. Its low-power consumption makes it suitable for battery-powered devices, while its precision ensures reliable and high-quality signal processing.

Key Features:

  • Integrated IF VCO and PLL Synthesizer
  • Low Noise Figure for Enhanced Signal Clarity
  • High Linearity for Improved Signal Integrity
  • Programmable Baseband Filter for Flexibility in Multiple Applications
  • Single 2.7V to 5.5V Supply Operation
  • Low Power Consumption for Energy-Efficient Designs
  • Small 16-Pin Narrow SO Package for Compact Footprint

The MAX2451CSE's programmable baseband filter allows for customization to specific application requirements, ensuring optimal performance. The device's high linearity minimizes distortion, which is critical for maintaining signal fidelity in communication systems. Additionally, its low noise figure translates to better sensitivity and range for the receiving system.

Designed with integration in mind, the MAX2451CSE simplifies design complexity and reduces the number of external components required, which can lead to cost savings and a faster time-to-market. Its compact 16-pin narrow SO package is suitable for space-constrained applications without compromising performance.

Whether you are developing a new communication system or upgrading an existing one, the MAX2451CSE from Maxim Integrated offers the precision, low power, and high integration needed to create a superior RF-to-digital IF receiver solution.

You May Also Be Interested in

Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7105 $53.5525
12+ $8.7881 $105.4572
18+ $8.5135 $153.2430
25+ $8.2389 $205.9725
32+ $7.9642 $254.8544
43+ $7.1403 $307.0329
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess