EN
  • EN
  • DE

MAX3202EETT

Part No MAX3202EETT
Manufacturer Maxim Integrated
Catalog Unclassified
Description IC ESD PROT ARRAY 2CH 6-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Base Product Number MAX320
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630286-MAX3202EETT
Ultra Librarian 3D Model Ultra Librarian MAX3202EETT CAD Model

Description

Maxim Integrated MAX3202EETT - High-Efficiency, Power-Protection Device

The MAX3202EETT from Maxim Integrated is a state-of-the-art power-protection device designed to safeguard sensitive electronics from the potential damages caused by excessive voltage and current conditions. This compact, high-efficiency component is an ideal solution for a wide range of applications, including portable devices, data lines, and other electronic equipment requiring robust protection against electrical transients.

Key Features:

  • Integrated Protection: The MAX3202EETT offers comprehensive protection by integrating both overvoltage and overcurrent protection features, ensuring that your devices remain safe under various fault conditions.
  • Low Quiescent Current: With its focus on power efficiency, this device boasts a low quiescent current, making it suitable for battery-powered applications where power conservation is critical.
  • High-Speed Operation: Designed to support high-speed interfaces, the MAX3202EETT does not compromise on performance, providing reliable protection without affecting signal integrity.
  • Compact Form Factor: Housed in a tiny 6-pin TDFN package, this device saves valuable board space, which is essential for modern compact electronic designs.
  • Thermal Shutdown: The built-in thermal shutdown feature adds an extra layer of protection by preventing the device from overheating, thereby enhancing the longevity of the protected circuit.

Applications:

  • USB and other portable device interfaces
  • Cellular phones and smartphones
  • Portable media players
  • Notebook and tablet computers
  • Other sensitive data line applications

The MAX3202EETT is a testament to Maxim Integrated's commitment to providing advanced protection solutions that meet the demands of today's sophisticated electronic devices. Its combination of efficiency, compactness, and high-speed operation makes it a top choice for designers looking to incorporate reliable power protection into their systems without sacrificing performance or space.

You May Also Be Interested in

Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5071 $50.1420
49+ $2.0572 $100.8028
76+ $1.9929 $151.4604
104+ $1.9286 $200.5744
135+ $1.8643 $251.6805
180+ $1.6714 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,283 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess