EN
  • EN
  • DE

DG425DJ

Part No DG425DJ
Manufacturer Maxim Integrated
Catalog Unclassified
Description IC SW DUAL ANLG CMOS LTCH 16-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Maxim Integrated
Package Tube
Product Status Discontinued
Base Product Number DG425
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 584871-DG425DJ
Ultra Librarian 3D Model Ultra Librarian DG425DJ CAD Model

Description

The DG425DJ from Maxim Integrated is a precision monolithic high-speed analog switch designed to cater to a wide array of applications, including communication systems, data acquisition, and audio/video signal routing. This particular component is renowned for its high performance and reliability, making it a go-to choice for engineers and designers seeking to enhance their electronic designs.

Key Features

  • Low On-Resistance: The DG425DJ boasts a low on-resistance (Ron) which typically stands at 35 ohms. This feature ensures minimal signal distortion and power loss, providing an efficient pathway for analog signals.
  • Fast Switching Times: With turn-on and turn-off times typically less than 150ns, the DG425DJ provides rapid switching capabilities that are essential for high-speed applications.
  • Single Supply Operation: The device can operate from a single supply voltage ranging from +10V to +30V, or a dual supply of ±4.5V to ±20V, offering flexibility in various circuit configurations.
  • Low Charge Injection: The DG425DJ minimizes charge injection to less than 20pC, which helps to reduce signal corruption during the switching process, thus maintaining signal integrity.
  • High Off-Isolation: With off-isolation of -50dB at 1MHz, the switch effectively prevents signal leakage between channels when in the off state, which is crucial for maintaining the purity of signals.
  • TTL/CMOS Compatible: The logic input is compatible with both TTL and CMOS levels, making it easy to interface with a broad range of control logic.

Applications

The DG425DJ is suitable for multiple applications, including but not limited to:

  • Sample and Hold Circuits
  • Test Equipment and Instrumentation
  • Audio Signal Routing
  • Video Signal Switching
  • Analog and Digital Multiplexing

Quality and Reliability

Maxim Integrated ensures that the DG425DJ meets stringent quality standards, providing users with a reliable and consistent performance. The device is available in a 16-pin DIP package, which is suitable for through-hole mounting, offering ease of integration into various circuit boards and systems.

Whether you are designing a sophisticated communication system or a simple analog interface, the DG425DJ from Maxim Integrated stands as an excellent choice for your switching needs, delivering both performance and durability.

You May Also Be Interested in

TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess