Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Mfr Tamura
Package Bulk
Product Status Obsolete
For Measuring AC/DC
Sensor Type Hall Effect, Open Loop
Current - Sensing 30A
Number of Channels 1
Output Ratiometric, Voltage
Frequency DC ~ 100kHz
Linearity ±1%
Voltage - Supply ±15V
Response Time 5µs
Current - Supply (Max) 15mA
Temperature Range - Operating -30°C ~ 80°C
Polarization Bidirectional
Mounting Type Through Hole
Package / Case Module
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9030.33.3800
Other Names S1-L18P030D15EY,MT7317
Standard Package 100
Win Source Part Number 1185990-L18P030D15
Ultra Librarian 3D Model Ultra Librarian L18P030D15 CAD Model

Description

The Tamura L18P030D15 is a ratiometric voltage output current sensor from Tamura.

  • Response Time: 5µs
  • Frequency Range: DC to 100kHz
  • Polarization: Bidirectional
  • Current Sensing Range: 30A
  • Linearity: ±1%
  • Accuracy: Not specified
  • Voltage Supply Range: ±15V
  • Maximum Current Supply: 15mA
  • Package: Module
  • Suitable for: AC/DC measurements

You May Also Be Interested in

LEM
Current Transducer
Lowest to $9.4546
ECAD model for CAS15-NP
LEM
Current Transducer LT 1005-S
Lowest to $380.5810
ECAD model for LT1005-S
Melexis Technologies NV
SENSOR CURRENT HALL 1200A 8SOIC / Current Sensor 1200A Channel Hall Effect, Open Loop 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for MLX91216LDC-ACH-000-SP
LEM USA Inc.
LF 1005-S/SP16 / Current Sensor Channel
Lowest to $103.6419
ECAD model for LF 1005-S/SP16
Texas Instruments
SENSOR CURRENT HALL EFFECT 8SOIC / Current Sensor 1 Channel Hall Effect Bidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.5819
ECAD model for TMCS1108A1BQDR
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 50A 5-CB
Lowest to $10.5564
ECAD model for ACS773LCB-050B-PFF-T
LEM
Current Transducers HTB 50~400-P and HTB 50~100-TP
Lowest to $14.8839
ECAD model for HTB100-P
LEM
Current Transducer
Lowest to $25.3216
ECAD model for HMS10-P
LEM
Current Transducer LA 205-S
Lowest to $114.0800
ECAD model for LA205-S

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.8552 $69.2760
10+ $11.3683 $113.6830
16+ $11.0131 $176.2096
22+ $10.6578 $234.4716
28+ $10.3025 $288.4700
37+ $9.2369 $341.7653
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,200 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention