EN
  • EN
  • DE

MAX7312AUG+T

Part No MAX7312AUG+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description MAX7312 Series 5.5V 120 uA 400 kHz Surface Mount I/O Expander - TSSOP-24
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Frequency 400 kHz
Interface I2C, SMBus, Serial
Lead Free Yes
Max Frequency 400 kHz
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of I/Os 16
Number of Pins 24
Operating Supply Voltage 5.5 V
Output Current 43 mA
Power Dissipation 640 mW
RoHS Compliant
Win Source Part Number 1075725-MAX7312AUG+T
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX7312AUG+T CAD Model

Description

Maxim Integrated MAX7312AUG+T I/O Expander

The MAX7312AUG+T from Maxim Integrated is a sophisticated I/O expander that offers an efficient solution for systems requiring additional I/O ports. This integrated circuit is particularly useful for microprocessor systems where the number of I/O pins is limited, and it is designed to interface directly with I2C-compatible buses.

With its 16-bit I/O port expander, the MAX7312AUG+T provides the flexibility of additional inputs or outputs. The device operates within a voltage range of 2.5V to 5.5V, making it suitable for a wide array of applications that operate on low power. This versatility allows the MAX7312AUG+T to be integrated into various designs, from battery-operated devices to industrial control systems.

The MAX7312AUG+T comes in a compact 24-pin SSOP package, which is ideal for space-constrained applications. It features an interrupt output that can be configured to alert the host controller when input states change, thus reducing the need for continuous polling and saving valuable processor time.

One of the key advantages of the MAX7312AUG+T is its built-in slew-rate-limited outputs. This feature minimizes EMI and reduces power consumption during output state changes, which is critical for maintaining the integrity of the system in sensitive applications. The device also includes an internal power-on reset circuit, which ensures that the I/Os are configured as inputs after power-up, thus preventing unintended outputs during system initialization.

Furthermore, the MAX7312AUG+T supports hot insertion, meaning it can be added to or removed from a powered system without causing damage to the device or the system. This capability is essential for systems that require maintenance or upgrades without system shutdown.

In summary, the MAX7312AUG+T from Maxim Integrated is a powerful I/O expander that provides additional I/O ports, low power consumption, EMI reduction, and easy integration with I2C bus interfaces. Its features make it an excellent choice for designers looking to enhance the functionality of their microprocessor-based systems without compromising on space or power efficiency.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9829 $54.8119
25+ $4.0886 $102.2150
38+ $3.9608 $150.5104
53+ $3.8330 $203.1490
68+ $3.7053 $251.9604
91+ $3.3220 $302.3020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess