EN
  • EN
  • DE

STGD18N40LZ-1

Part No STGD18N40LZ-1
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description EAS 180 mJ - 400 V - internally clamped IGBT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series PowerMESH
Packaging Tube
Part Status Obsolete(EOL)
Voltage - Collector Emitter Breakdown (Maximum) 420V
Current - Collector (Ic) (Maximum) 25A
Current - Collector Pulsed (Icm) 40A
Vce(on) (Maximum) @ Vge, Ic 1.7V @ 4.5V, 10A
Power - Max 125W
Input Type Logic
Gate Charge 29nc
Td (on/off) @ 25°C 650ns/13.5μs
Test Condition 300V, 10A, 5V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Package TO-251-3 Short Leads, IPak, TO-251AA
Manufacturer Package I-Pak
Win Source Part Number 1261016-STGD18N40LZ-1
Manufacturer Homepage www.st.com
Family Name STGD18N40LZ
Introduction Date January 14, 2008
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGD18N40LZ-1 CAD Model

Description

STGD18N40LZ-1: N-Channel 400V - 0.135Ω - 17A - DPAK STripFET™ II Power MOSFET

The STGD18N40LZ-1 is a cutting-edge N-Channel Power MOSFET produced by STMicroelectronics, designed to offer high-efficiency power switching in a compact DPAK package. This device is part of the STripFET™ II series, which is renowned for its low on-state resistance and minimal gate charge, making it an ideal choice for a wide range of applications, including switch-mode power supplies, motor control, and power management systems.

With a maximum drain-source voltage (V<sub>DS) of 400V, the STGD18N40LZ-1 provides a robust solution for systems that require high voltage operation. The device also features a low on-state resistance (R<sub>DS(on)) of just 0.135Ω, which significantly reduces conduction losses and improves overall efficiency. This is complemented by a continuous drain current (I<sub>D) of 17A, allowing for substantial current handling capability.

The MOSFET's fast switching speed is another key feature, made possible by its low gate charge (Q<sub>g). This characteristic is crucial for reducing switching losses, particularly in high-frequency power converters. Additionally, the STGD18N40LZ-1 offers an extended safe operating area, ensuring reliable operation even under harsh conditions.

For thermal management, the DPAK package helps to dissipate heat effectively, which is vital for maintaining stability and prolonging the life of the device. The package is also designed for surface-mount technology, facilitating easier integration into various circuit designs and contributing to a reduction in the overall size of the end product.

STMicroelectronics has also placed an emphasis on reliability and longevity with the STGD18N40LZ-1. It includes built-in protection features such as avalanche ruggedness, which protects the device from unexpected voltage spikes. Furthermore, the MOSFET is compliant with the RoHS directive, making it an environmentally friendly choice for green applications.

In summary, the STGD18N40LZ-1 from STMicroelectronics is a powerful and efficient solution for designers looking to optimize their high-voltage power conversion systems with a reliable, robust, and compact MOSFET.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess