EN
  • EN
  • DE

MAX7301AAX+T

Part No MAX7301AAX+T
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER SPI 28B 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of I/O 28
Interrupt Output Yes
Output Type Push-Pull
Current - Output Source/Sink 4.5mA, 10mA
Max Frequency 26MHz
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 36-SSOP
Win Source Part Number 003220-MAX7301AAX+T
Family Name MAX7301AAX+T
Introduction Date April 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7301AAX+T CAD Model

Description

Maxim Integrated MAX7301AAX+T Product Overview

The MAX7301AAX+T from Maxim Integrated is a highly versatile, 28-port programmable I/O expander designed to provide additional digital I/O capabilities to microcontrollers via a serial interface. This compact and efficient device is a perfect solution for system designers looking to expand the number of I/O lines in a variety of applications, including automotive, industrial control, and portable electronics.

Key Features

  • Serial Interface: The device operates through a 2-wire, SPI-compatible serial interface, allowing for easy integration with most microcontrollers and saving valuable board space.
  • Port Configuration: It features 28 I/O ports that can be individually configured as either inputs or outputs, providing a high level of flexibility for different application requirements.
  • Output Drive Capability: Each output can sink or source up to 20mA, making it suitable for directly driving LEDs or other low-power devices.
  • Transition Detection: The MAX7301AAX+T can detect transitions on the port inputs, which is useful for interrupt-driven applications, reducing the need for continuous polling.
  • Operating Voltage: It operates across a wide voltage range of 2.5V to 5.5V, accommodating various logic levels and power supplies.
  • Temperature Range: The device is specified for operation over the extended -40°C to +125°C temperature range, making it suitable for harsh environments.
  • Package: It comes in a compact, 36-pin SSOP (Shrink Small Outline Package) that is ideal for space-constrained applications.

Applications

The MAX7301AAX+T is well-suited for a wide array of applications, including:

  • Automotive control systems
  • Industrial automation
  • Portable electronics
  • Power management systems
  • Robotics

Its robust feature set and ease of integration make the MAX7301AAX+T a powerful addition to any microcontroller-based system that requires additional I/O capabilities. The device's ability to operate in extreme temperature conditions, coupled with its high output drive capability, ensures reliable performance in demanding applications.

Overall, Maxim Integrated's MAX7301AAX+T is a compact, flexible, and reliable solution for expanding the I/O capabilities of embedded systems, providing designers with an efficient way to manage more peripherals and interfaces without compromising on performance or board space.

You May Also Be Interested in

Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Microchip Technology
IC XPNDR 3.4MHZ I2C 16QFN
Lowest to $2.7908
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946
Diodes Incorporated
IC I/O EXPANDER 16B I2C 24TQFN / I/O Expander 16 I²C 400 kHz 24-TQFN (4x4)
Lowest to $2.9105
Texas Instruments
REMOTE 16-BIT I2C AND SMBUS, LOW / I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)
Lowest to $2.8642
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C 1 MHz 16-TSSOP
Lowest to $1.3688
NXP / Nexperia
LOW-VOLTAGE TRANSLATING 16-BIT I / I/O Expander 16 I²C, SMBus 400 kHz 24-X2QFN (2x2)
Lowest to $1.4921
Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4610

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6377 $53.1016
19+ $5.4464 $103.4816
29+ $5.2762 $153.0098
40+ $5.1060 $204.2400
51+ $4.9358 $251.7258
68+ $4.4252 $300.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,850 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess