EN
  • EN
  • DE

MAX712CPE

Part No MAX712CPE
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BAT CHG MULTCHEM 1-16CL 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Charger IC Multi-Chemistry 16-PDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name MAX712
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882376-MAX712CPE
Ultra Librarian 3D Model Ultra Librarian MAX712CPE CAD Model

Description

Maxim Integrated's MAX712CPE NiCd/NiMH Battery Fast-Charge Controller

The MAX712CPE from Maxim Integrated is a cutting-edge battery charge controller designed specifically for NiCd and NiMH batteries. This intelligent and versatile IC is an ideal solution for applications requiring fast and efficient charging of nickel-based battery packs. The MAX712CPE comes in a 16-pin DIP package and is known for its reliability and performance in maintaining battery health and extending battery life.

Key Features

  • Fast Charging: The MAX712CPE facilitates rapid charging without overcharging or overheating, thanks to its precise voltage and temperature monitoring capabilities.
  • Flexible Charging Options: It supports both fast and trickle charge modes, making it suitable for a wide range of applications.
  • Automatic Charge Termination: The controller uses a combination of voltage, temperature, and time-based algorithms to terminate the charge cycle, ensuring optimal battery condition.
  • Temperature Monitoring: With an integrated temperature sensor interface, the MAX712CPE prevents charging at extreme temperatures, safeguarding the battery and surrounding components.
  • High-Efficiency: The device is designed to be energy-efficient, reducing power waste and heat generation during the charging process.

Applications

The MAX712CPE is suitable for a variety of applications where efficient charging of NiCd or NiMH batteries is essential. It is commonly used in:

  • Portable consumer electronics
  • Handheld devices
  • Power tools
  • Medical equipment
  • Backup power systems

Technical Specifications

The device operates over a wide input voltage range and offers a programmable charging current, making it highly adaptable to specific charging requirements. It also includes a battery-full indicator, which provides a clear signal when the battery reaches full charge.

In summary, the MAX712CPE from Maxim Integrated is a sophisticated and reliable choice for managing the charging of NiCd and NiMH batteries. Its combination of fast charging, safety features, and application flexibility makes it an essential component for modern, portable electronic devices.

You May Also Be Interested in

Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess