EN
  • EN
  • DE

MAX712CPE+

Part No MAX712CPE+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT FASTCHRG NICD/NIMH 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1 to 16
Current - Charging Constant
Maximum Supply Voltage 5.5V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-PDIP
Win Source Part Number 003198-MAX712CPE+
Ultra Librarian 3D Model Ultra Librarian MAX712CPE+ CAD Model

Description

Maxim Integrated MAX712CPE+ NiCd/NiMH Battery Charger

The MAX712CPE+ from Maxim Integrated is a sophisticated integrated circuit designed for charging Nickel-Cadmium (NiCd) and Nickel-Metal Hydride (NiMH) batteries. This high-efficiency charger IC is engineered to provide fast and reliable charging for single to multiple cell battery packs, making it an ideal solution for portable electronic devices, power tools, and backup battery systems.

The MAX712CPE+ incorporates a range of features that ensure the optimal charging of NiCd and NiMH batteries. It supports fast-charge currents up to 2A and can autonomously switch to trickle charge upon completion, maintaining the battery at full capacity without overcharging. The IC is versatile and can be configured for various charging rates and voltages, accommodating a wide array of battery sizes and chemistries.

One of the key advantages of the MAX712CPE+ is its ability to monitor the battery voltage and temperature to optimize the charging process. The temperature monitoring function prevents overheating, enhancing safety and prolonging battery life. Additionally, the voltage monitoring capability allows the charger to detect when the battery has reached its peak voltage, signaling the end of the fast-charge cycle.

The MAX712CPE+ also features a precharge conditioning mode, which gently charges overly discharged batteries, reviving them to a state where they can accept a normal charge. This is particularly beneficial for batteries that have been unused for extended periods and have self-discharged to very low levels.

For ease of integration into existing designs, the MAX712CPE+ is available in a 16-pin DIP package, making it simple to solder and compatible with standard breadboards and prototyping boards. Its low external component count and straightforward application circuit make it a user-friendly choice for both hobbyists and professional design engineers.

In summary, the MAX712CPE+ from Maxim Integrated is a robust and versatile battery charging solution for NiCd and NiMH batteries. Its advanced features ensure safe, efficient, and intelligent charging, making it an excellent choice for a wide range of battery-powered applications.

You May Also Be Interested in

Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess