EN
  • EN
  • DE

MAX3222CPN

Part No MAX3222CPN
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.0V to 5.5V, Low-Power, up to 1Mbps, True RS-232 Transceivers Using Four 0.1uF External Capacitors | IC TXRX RS232 120KBPS LP 18-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 120Kbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 18-DIP
Supplier Device Package 18-PDIP
Family Part Number MAX3222
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212998-MAX3222CPN
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3222CPN CAD Model

Description

Maxim Integrated MAX3222CPN Overview

The MAX3222CPN is a highly integrated serial communication transceiver from Maxim Integrated, designed for applications requiring low-power consumption and high data-rate transfer. This versatile IC is ideal for battery-powered devices such as laptops, PDAs, and mobile communication equipment due to its wide voltage range and power-saving features.

Key Features

  • Low Power Consumption: The device operates in a low-power shutdown mode, drawing a minimal current of 1µA, making it perfect for power-sensitive applications.
  • Wide Voltage Range: It operates from a 3.0V to 5.5V supply voltage, accommodating various system power supplies.
  • High Data Rate: The MAX3222CPN supports data rates up to 120kbps, enabling fast data communication for efficient operations.
  • Electrostatic Discharge (ESD) Protection: It offers ESD protection up to ±15kV, ensuring robust performance and durability in harsh environments.
  • Integrated Charge Pump Circuit: The on-chip charge pump circuit generates the necessary RS-232 voltage levels from a single power supply, reducing external component count.
  • Dual Drivers/Receivers: It includes two drivers and two receivers, providing the flexibility to interface with multiple serial devices.

Applications

The MAX3222CPN is suitable for a variety of applications that require reliable RS-232 communication. Its low-power consumption and high data rate capabilities make it an excellent choice for:

  • Portable and battery-powered devices
  • Notebooks and laptop computers
  • Handheld and mobile communication equipment
  • Data logging and telemetry systems

Package and Temperature Range

The device is available in a 18-pin narrow plastic DIP (N) package, providing a compact solution for space-constrained applications. It operates over the extended temperature range of -40°C to +85°C, ensuring reliable performance across diverse operating conditions.

With its combination of features, the MAX3222CPN from Maxim Integrated stands out as a robust and flexible solution for your serial communication needs, delivering both efficiency and high performance in a single package.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess