Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Maxim Integrated
Package Tube
Product Status Active
Programmable Not Verified
Frequency 902MHz ~ 928MHz
Applications ISM
Modulation or Protocol ASK, BPSK
Power - Output 20dBm
Current - Transmitting 200mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 2.7V ~ 4.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Base Product Number MAX2902
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 853013-MAX2902ETI+
Ultra Librarian 3D Model Ultra Librarian MAX2902ETI+ CAD Model

Description

Maxim Integrated MAX2902ETI+ Product Overview

The MAX2902ETI+ from Maxim Integrated is a high-performance, single-chip RF transmitter designed for use in the 2.4GHz to 2.5GHz ISM band applications. This compact, low-power device is ideal for a wide range of wireless applications such as industrial control, consumer electronics, and telemetry systems.

Key Features

  • Frequency Range: The MAX2902ETI+ operates in the 2.4GHz to 2.5GHz range, making it suitable for Bluetooth, Wi-Fi, and ZigBee applications.
  • Output Power: It offers adjustable output power from -8dBm up to +10dBm, allowing for flexible use cases and range requirements.
  • Modulation: The device supports various modulation schemes including OOK, ASK, and FSK, providing versatility in communication protocols.
  • Low Power Consumption: Designed for battery-powered devices, the MAX2902ETI+ features a low current consumption mode to extend battery life.
  • Integration: This RF transmitter integrates a VCO, PLL, PA, crystal oscillator, and loop filter to minimize external component count and simplify design.
  • Package: It comes in a compact 28-pin TQFN package, which is highly suitable for space-constrained applications.
  • Temperature Range: The device operates over an extended temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

The MAX2902ETI+ is well-suited for a variety of wireless communication applications, including:

  • Wireless sensor networks
  • Home automation systems
  • Remote control units
  • Telemetry and remote meter reading
  • Industrial monitoring and control

Quality and Reliability

Maxim Integrated is known for their commitment to quality and the MAX2902ETI+ is no exception. It is designed to meet the high standards of reliability and performance that are expected from industrial-grade components. With its robust design and versatile features, the MAX2902ETI+ from Maxim Integrated stands out as a top choice for designers looking to incorporate a reliable RF transmitter into their wireless solutions.

You May Also Be Interested in

Texas Instruments
RF TX IC FSK 300MHZ-1GHZ 24TSSOP
Need more? Email Us
ECAD model for CC1050-RTB1
Analog Devices Inc.
RF TX IC FSK 300-960MHZ 10TFSOP
Need more? Email Us
ECAD model for MAX41464GUB+T
Analog Devices Inc.
RF XMITTER 800MHZ-4GHZ 32VFQFN
Need more? Email Us
ECAD model for HMC8200LP5METR
Silicon Labs
RF TX IC FSK 284-960MHZ 20VFQFN
Need more? Email Us
ECAD model for SI4055-C2A-GMR
Qorvo US Inc.
Transmitter 300MHz-450MHz
Need more? Email Us
ECAD model for RF2516
Silicon Labs
RF TX IC 142MHZ-1.05GHZ 20VFQFN
Lowest to $1.7420
ECAD model for SI4060-C2A-GM
Texas Instruments
Sub-1GHz RF Transmitter 300-928MHz 16-VQFN
Lowest to $1.3397
ECAD model for CC1150RGV
Microchip Technology
RF TX IC ASK 868-928MHZ 8TSSOP
Lowest to $2.6078
ECAD model for ATA8403C-6AQY-66
NXP / Nexperia
IC REMOTE KEYLESS ENTRY 20TSSOP
Need more? Email Us
ECAD model for PCF7922ATT/M1AC07J

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2246 $54.6738
7+ $14.9535 $104.6745
11+ $14.4862 $159.3482
15+ $14.0189 $210.2835
19+ $13.5516 $257.4804
25+ $12.1498 $303.7450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention