EN
  • EN
  • DE

ADM1810-10AKSZ-RL7

Part No ADM1810-10AKSZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC MONITOR RESET 4.35V SC-70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.35V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package SC-70, SOT-323
Manufacturer Package SC-70-3
Win Source Part Number 767906-ADM1810-10AKSZ-RL7
Popularity Medium
Supply and Demand Status Balance
Family Name ADM1810
Introduction Date March 17, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADM1810-10AKSZ-RL7 CAD Model

Description

The ADM1810-10AKSZ-RL7 is a high-quality voltage monitoring device produced by Analog Devices Inc., designed to provide reliable and precise monitoring solutions for a variety of applications. This microprocessor supervisory circuit is engineered to maintain system integrity and prevent data corruption during power failures or unexpected system shutdowns.

Key Features

  • Voltage Threshold: This device features a preset threshold voltage of 10V, making it suitable for monitoring 10V power supplies.
  • Package Type: It comes in a compact SOT-323 package, which is ideal for space-constrained applications.
  • Reset Output: The ADM1810-10AKSZ-RL7 provides an active low reset output, which ensures that the connected microprocessor or digital system is reset reliably whenever the monitored voltage falls below the threshold.
  • Low Power Consumption: With its low power consumption, this device is an excellent choice for portable and battery-powered applications, helping to extend battery life.
  • High Accuracy: Analog Devices Inc. is known for its precision engineering, and the ADM1810-10AKSZ-RL7 is no exception, offering high accuracy in voltage monitoring.

Applications

The versatility of the ADM1810-10AKSZ-RL7 makes it suitable for a wide range of applications, including:

  • Computers and Servers
  • Portable/Battery-Powered Equipment
  • Embedded Systems
  • Industrial Controllers
  • Telecommunication Systems

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number ADM1810-10AKSZ-RL7
Threshold Voltage 10V
Package / Case SOT-323
Output Type Active Low
Mounting Type Surface Mount

For systems that require consistent performance and a high level of reliability, the ADM1810-10AKSZ-RL7 from Analog Devices Inc. is an optimal choice. It ensures that your critical applications remain protected against undervoltage conditions, thereby safeguarding your data and hardware integrity.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9916 $54.9076
25+ $4.0957 $102.3925
38+ $3.9677 $150.7726
53+ $3.8397 $203.5041
68+ $3.7117 $252.3956
91+ $3.3277 $302.8207
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess