EN
  • EN
  • DE

MAX6959BAEE+T

Part No MAX6959BAEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRVR 7 SEGMNT 4 DIGIT 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Display Type LED
Configuration 7 Segment + 2 Annunciators
Interface SMBus (2-Wire/I²C)
Digits or Characters 4 Digits
Current - Supply 5.9 mA
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MAX6959
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075702-MAX6959BAEE+T
Ultra Librarian 3D Model Ultra Librarian MAX6959BAEE+T CAD Model

Description

Product Overview: MAX6959BAEE+T from Maxim Integrated

The MAX6959BAEE+T is a sophisticated alphanumeric display driver from Maxim Integrated, designed to interface with common-cathode LED digits or discrete LEDs through an I²C-compatible serial interface. This versatile component is ideal for applications where a limited number of I/O pins are available, as it can drive up to 16 individual LED segments or 8 digits with ease.

With its built-in font map for 104 different ASCII characters, the MAX6959BAEE+T simplifies the process of displaying text on 7-segment LED displays. This feature is particularly beneficial for developers as it eliminates the need for manual character mapping, thus speeding up the development process and reducing code complexity.

The device operates within a supply voltage range of 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems. It also boasts a 400kHz 2-wire serial interface, which is compatible with I²C, allowing for seamless integration with microcontrollers and other digital systems. The MAX6959BAEE+T also features an external resistor that sets the segment current, providing users with the ability to control the brightness of the LEDs.

Additional features of the MAX6959BAEE+T include key scan functionality with debounce, which can scan up to 32 switches, making it an excellent choice for user interfaces that require button inputs alongside display elements. The device's multiplex scan circuitry also includes a digit drive that can sink up to 12mA and a segment current source that can be programmed from 1.5mA to 23mA.

Encased in a 16-pin SSOP package, the MAX6959BAEE+T is designed for efficient space utilization on printed circuit boards, making it suitable for compact electronic designs. Its extended temperature range of -40°C to +125°C ensures reliable operation across various environmental conditions.

In summary, the MAX6959BAEE+T is a versatile and easy-to-use LED display driver that offers a comprehensive solution for driving alphanumeric displays in a wide range of applications, from industrial control panels to consumer electronics.

You May Also Be Interested in

Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess