EN
  • EN
  • DE

MCP4021-202E/SN

Part No MCP4021-202E/SN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description Low-Cost NV Digital POT with WiperLock™ Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series WiperLock
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 2.1k
Interface Up/Down (U/D, CS)
Memory Type Non-Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) 150 ppm/°C
Resistance - Wiper (Ohms) (Typ) 70
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1221075-MCP4021-202E/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive
Family Name MCP4021
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MCP4021-202E/SN CAD Model

Description

The MCP4021-202E/SN is a highly versatile digital potentiometer integrated circuit (IC) produced by Microchip Technology. This compact, single-channel device is part of Microchip's extensive portfolio of digital potentiometers that offer a reliable and precise solution for adjusting system parameters electronically, rather than through manual potentiometer adjustments.

Key Features:

  • Resistance Value: The MCP4021-202E/SN offers a resistance value of 2 kOhms, which is well-suited for a wide variety of applications that require fine-tuning of resistance settings.
  • Resolution: With 7-bits (128 wiper steps), this digital potentiometer allows for precise adjustments, enabling users to achieve the exact resistance value required for their specific application.
  • Package: Housed in a space-saving 8-pin SOIC (Small Outline Integrated Circuit) package, the MCP4021-202E/SN is ideal for applications where board space is at a premium.
  • Interface: Communication with the MCP4021-202E/SN is achieved through a simple up/down serial interface, which simplifies the integration process and reduces the number of required I/O pins on the host microcontroller.
  • Operating Voltage: The device operates from a 2.7V to 5.5V supply voltage range, making it compatible with most common logic levels and suitable for battery-operated devices.
  • Temperature Range: It is designed to perform reliably across an industrial temperature range of -40°C to +125°C, ensuring consistent performance in a variety of environmental conditions.

The MCP4021-202E/SN digital potentiometer is an excellent choice for applications such as calibrating system tolerances, adjusting LED brightness, setting motor control parameters, and tuning analog filters. Its electronic control capability allows for system adjustments without the need for mechanical potentiometer changes, providing a more stable, reliable, and repeatable solution.

Whether you're working on consumer electronics, automotive systems, or industrial controls, the MCP4021-202E/SN from Microchip Technology offers a compact, precise, and easy-to-use solution for your variable resistance requirements.

You May Also Be Interested in

Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7442 $52.3260
70+ $1.4311 $100.1770
110+ $1.3864 $152.5040
150+ $1.3417 $201.2550
195+ $1.2970 $252.9150
260+ $1.1628 $302.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,214 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess